Bourns, Inc. Fixed Inductors SDR0403-3R9ML

Description
3.9µH Unshielded Wirewound Inductor 1.98A 76mOhm Max Nonstandard
Request a Quote Datasheet
Description
3.9µH Unshielded Wirewound Inductor 1.98A 76mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SDR0403-3R9MLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR0403-3R9MLCT-ND
Fixed Inductors 118-SDR0403-3R9MLCT-ND
3.9µH Unshielded Wirewound Inductor 1.98A 76mOhm Max Nonstandard

3.9µH Unshielded Wirewound Inductor 1.98A 76mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR0403-3R9MLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR0403-3R9MLTR-ND
Fixed Inductors 118-SDR0403-3R9MLTR-ND
3.9µH Unshielded Wirewound Inductor 1.98A 76mOhm Max Nonstandard

3.9µH Unshielded Wirewound Inductor 1.98A 76mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR0403-3R9MLDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 3.9UH 1.98A 76 MOHM

FIXED IND 3.9UH 1.98A 76 MOHM

Buy Now Datasheet
Surface Mount Inductors - 466293 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
466293
Surface Mount Inductors 466293
Bourns SDR0403-3R9ML Power Inductor

Bourns SDR0403-3R9ML Power Inductor

Supplier's Site
SMD 3.9UH 1.98A 76MOHM Inductor and Choke - 71-SDR0403-3R9ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.9UH 1.98A 76MOHM Inductor and Choke
71-SDR0403-3R9ML
SMD 3.9UH 1.98A 76MOHM Inductor and Choke 71-SDR0403-3R9ML
FIXED IND 3.9UH 1.98A 76MOHM SMD Product overview: SDR0403-3R9ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.9UH, 1.98A, 76MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.9UH, 1.98A, 76MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0403-3R9ML can be used for catalog matching and distributor lookup.

FIXED IND 3.9UH 1.98A 76MOHM SMD Product overview: SDR0403-3R9ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.9UH, 1.98A, 76MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.9UH, 1.98A, 76MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0403-3R9ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SDR0403-3R9ML
933233-SDR0403-3R9ML
Fixed Inductors - SDR0403-3R9ML 933233-SDR0403-3R9ML
Manufacturer: Bourns Inc. Win Source Part Number: 933233-SDR0403-3R9ML Series: SDR0403 Operating Temperature Range: -40°C ~ 125°C Features: Unshielded Wirewound Inductor 76mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SDR0403 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SDR0403-3R9ML-ND, SDR0403-3R9MLCT, -SDR0403-3R9MLCT, SDR0403-3R9MLTR, SDR04033R9ML, -SDR0403-3R9ML-ND, -SDR0403-3R9ML, -SDR0403-3R9MLTR

Manufacturer: Bourns Inc.
Win Source Part Number: 933233-SDR0403-3R9ML
Series: SDR0403
Operating Temperature Range: -40°C ~ 125°C
Features: Unshielded Wirewound Inductor 76mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SDR0403
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SDR0403-3R9ML-ND, SDR0403-3R9MLCT, -SDR0403-3R9MLCT, SDR0403-3R9MLTR, SDR04033R9ML, -SDR0403-3R9ML-ND, -SDR0403-3R9ML, -SDR0403-3R9MLTR

Buy Now Datasheet
Inductor, Unshielded, 3.9Uh, 1.98A, 20%; Inductance Bourns - 44AC1946 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Unshielded, 3.9Uh, 1.98A, 20%; Inductance Bourns
44AC1946
Inductor, Unshielded, 3.9Uh, 1.98A, 20%; Inductance Bourns 44AC1946
INDUCTOR, UNSHIELDED, 3.9UH, 1.98A, 20%; Inductance:3.9µH; RMS Current (Irms):1.98A; Inductor Construction:Unshiel ded; Saturation Current (Isat):2.7A; Product Range:SDR0403 Series; DC Resistance Max:0.076ohm; Product Length:4.5mm RoHS Compliant: Yes

INDUCTOR, UNSHIELDED, 3.9UH, 1.98A, 20%; Inductance:3.9µH; RMS Current (Irms):1.98A; Inductor Construction:Unshielded; Saturation Current (Isat):2.7A; Product Range:SDR0403 Series; DC Resistance Max:0.076ohm; Product Length:4.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Power Inductor, Sdr0403 Series, 3.9 H, 20%, Unshielded, 0.076 Ohm, 1.98 A Rohs Compliant Bourns - 06X7068 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Sdr0403 Series, 3.9 H, 20%, Unshielded, 0.076 Ohm, 1.98 A Rohs Compliant Bourns
06X7068
Surface Mount Power Inductor, Sdr0403 Series, 3.9 H, 20%, Unshielded, 0.076 Ohm, 1.98 A Rohs Compliant Bourns 06X7068
Surface Mount Power Inductor, SDR0403 Series, 3.9 H, 20%, Unshielded, 0.076 ohm, 1.98 A RoHS Compliant: Yes

Surface Mount Power Inductor, SDR0403 Series, 3.9 H, 20%, Unshielded, 0.076 ohm, 1.98 A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SDR0403-3R9MLCT-ND 466293 71-SDR0403-3R9ML 933233-SDR0403-3R9ML 44AC1946 06X7068
Product Name Fixed Inductors Surface Mount Inductors SMD 3.9UH 1.98A 76MOHM Inductor and Choke Fixed Inductors - SDR0403-3R9ML Inductor, Unshielded, 3.9Uh, 1.98A, 20%; Inductance Bourns Surface Mount Power Inductor, Sdr0403 Series, 3.9 H, 20%, Unshielded, 0.076 Ohm, 1.98 A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J125JAL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 1-2176075-6 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0016 microH
Inductance Tolerance 2 (+/- %)
View Details
3 suppliers
SMD 250MHz Inductor and Choke - 71-0402CS-6N2XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0062 microH
Inductance Tolerance 2 (+/- %)
View Details