Manufacturer: Bourns Inc.
Win Source Part Number: 894026-SDR0403-3R3ML
Series: SDR0403
Operating Temperature Range: -40°C ~ 125°C
Features: 3.3 µH Unshielded Wirewound Inductor 2.15 A 58mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SDR0403
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SDR0403-3R3ML-ND, -SDR0403-3R3MLCT, -SDR0403-3R3ML, -SDR0403-3R3MLTR, SDR04033R3ML, SDR0403-3R3MLDKR, SDR0403-3R3MLCT, SDR0403-3R3MLTR, -SDR0403-3R3ML-ND
3.3µH Unshielded Wirewound Inductor 2.15A 58mOhm Max Nonstandard
3.3µH Unshielded Wirewound Inductor 2.15A 58mOhm Max Nonstandard
3.3µH Unshielded Wirewound Inductor 2.15A 58mOhm Max Nonstandard
FIXED IND 3.3UH 2.15A 58MOHM SMD Product overview: SDR0403-3R3ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 2.15A, 58MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 2.15A, 58MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0403-3R3ML can be used for catalog matching and distributor lookup.
2.15A 3.3uH ±20% 3A SMD,4x4.5mm Power Inductors ROHS
INDUCTOR, UN-SHIELDED, 3.3UH, 3A, SMD; Inductance:3.3µH; RMS Current (Irms):2.15A; Inductor Construction:Unshiel
INDUCTOR, UN-SHIELDED, 3.3UH, 3A, SMD, FULL REEL; Inductance:3.3µH; RMS Current (Irms):2.15A; Inductor Construction:Unshiel
| RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1809020 | 894026-SDR0403-3R3ML | SDR0403-3R3MLCT-ND | 71-SDR0403-3R3ML | SDR0403-3R3ML | 04P1897 | 61J8034 |
| Product Name | Surface Mount Inductors | Fixed Inductors - SDR0403-3R3ML | Fixed Inductors | SMD 3.3UH 2.15A 58MOHM Inductor and Choke | Inductors/Coils/Transformers >> Power Inductors | Inductor, Un-Shielded, 3.3Uh, 3A, Smd; Inductance Bourns | Inductor, Un-Shielded, 3.3Uh, 3A, Smd, Full Reel; Inductance Bourns |
| Core Material | Ferrite; Ferrite dr | Ferrite; Drum Core, Wirewound | Ferrite | ||||
| Inductance Range | 3.3 microH | 3.3 microH | 3.3 microH | 3.3 microH | 3.3 microH | ||
| Q Factor | 28 | 28 | 28 | ||||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | |||
| EIA Case Size | Smd |