Bourns, Inc. Fixed Inductors SDR0403-391KL

Description
FIXED IND 390UH 150MA 6.4 OHM
Request a Quote Datasheet
Description
FIXED IND 390UH 150MA 6.4 OHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SDR0403-391KLDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 390UH 150MA 6.4 OHM

FIXED IND 390UH 150MA 6.4 OHM

Buy Now Datasheet
Fixed Inductors - 118-SDR0403-391KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR0403-391KLCT-ND
Fixed Inductors 118-SDR0403-391KLCT-ND
FIXED IND 390UH 150MA 6.4 OHM

FIXED IND 390UH 150MA 6.4 OHM

Buy Now Datasheet
Fixed Inductors - 118-SDR0403-391KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR0403-391KLTR-ND
Fixed Inductors 118-SDR0403-391KLTR-ND
390µH Unshielded Wirewound Inductor 150mA 6.4Ohm Max Nonstandard

390µH Unshielded Wirewound Inductor 150mA 6.4Ohm Max Nonstandard

Buy Now Datasheet
SMD 390UH 150MA 6.4OHM Inductor and Choke - 71-SDR0403-391KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 390UH 150MA 6.4OHM Inductor and Choke
71-SDR0403-391KL
SMD 390UH 150MA 6.4OHM Inductor and Choke 71-SDR0403-391KL
FIXED IND 390UH 150MA 6.4OHM SMD Product overview: SDR0403-391KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 390UH, 150MA, 6.4OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 390UH, 150MA, 6.4OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0403-391KL can be used for catalog matching and distributor lookup.

FIXED IND 390UH 150MA 6.4OHM SMD Product overview: SDR0403-391KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 390UH, 150MA, 6.4OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 390UH, 150MA, 6.4OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0403-391KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274826-SDR0403-391KL
Inductors, Coils, Chokes - Fixed Inductors 1274826-SDR0403-391KL
Win Source Part Number: 1274826-SDR0403-391K L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR0403 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 390 µH Height - Seated (Max): 0.138" (3.50mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 40 @ 796kHz Frequency - Self Resonant: 3.5MHz Package / Case: Nonstandard DC Resistance (DCR): 6.4Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.177" L x 0.157" W (4.50mm x 4.00mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 150 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Base Product Number: SDR0403 Current - Saturation (Isat): 220mA

Win Source Part Number: 1274826-SDR0403-391KL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR0403
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 390 µH
Height - Seated (Max): 0.138" (3.50mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 40 @ 796kHz
Frequency - Self Resonant: 3.5MHz
Package / Case: Nonstandard
DC Resistance (DCR): 6.4Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.177" L x 0.157" W (4.50mm x 4.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 150 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Base Product Number: SDR0403
Current - Saturation (Isat): 220mA

Buy Now Datasheet
Surface Mount Power Inductor, Sdr0403 Series, 390 H, 10%, Unshielded, 6.4 Ohm, 150 Ma Rohs Compliant Bourns - 06X7070 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Sdr0403 Series, 390 H, 10%, Unshielded, 6.4 Ohm, 150 Ma Rohs Compliant Bourns
06X7070
Surface Mount Power Inductor, Sdr0403 Series, 390 H, 10%, Unshielded, 6.4 Ohm, 150 Ma Rohs Compliant Bourns 06X7070
Surface Mount Power Inductor, SDR0403 Series, 390 H, 10%, Unshielded, 6.4 ohm, 150 mA RoHS Compliant: Yes

Surface Mount Power Inductor, SDR0403 Series, 390 H, 10%, Unshielded, 6.4 ohm, 150 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SDR0403-391KLDKR-ND 71-SDR0403-391KL 1274826-SDR0403-391KL 06X7070
Product Name Fixed Inductors SMD 390UH 150MA 6.4OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Surface Mount Power Inductor, Sdr0403 Series, 390 H, 10%, Unshielded, 6.4 Ohm, 150 Ma Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 2567639 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0330 microH
DCR 0.8000 ohms
View Details