Bourns, Inc. SMD 39UH 590MA 590MOHM Inductor and Choke SDR0403-390KL

Description
FIXED IND 39UH 590MA 590MOHM SMD Product overview: SDR0403-390KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 39UH, 590MA, 590MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 39UH, 590MA, 590MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0403-390KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 39UH 590MA 590MOHM SMD Product overview: SDR0403-390KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 39UH, 590MA, 590MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 39UH, 590MA, 590MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0403-390KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 39UH 590MA 590MOHM Inductor and Choke - 71-SDR0403-390KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 39UH 590MA 590MOHM Inductor and Choke
71-SDR0403-390KL
SMD 39UH 590MA 590MOHM Inductor and Choke 71-SDR0403-390KL
FIXED IND 39UH 590MA 590MOHM SMD Product overview: SDR0403-390KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 39UH, 590MA, 590MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 39UH, 590MA, 590MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0403-390KL can be used for catalog matching and distributor lookup.

FIXED IND 39UH 590MA 590MOHM SMD Product overview: SDR0403-390KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 39UH, 590MA, 590MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 39UH, 590MA, 590MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0403-390KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 118-SDR0403-390KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR0403-390KLCT-ND
Fixed Inductors 118-SDR0403-390KLCT-ND
39µH Unshielded Wirewound Inductor 590mA 590mOhm Max Nonstandard

39µH Unshielded Wirewound Inductor 590mA 590mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR0403-390KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR0403-390KLTR-ND
Fixed Inductors 118-SDR0403-390KLTR-ND
39µH Unshielded Wirewound Inductor 590mA 590mOhm Max Nonstandard

39µH Unshielded Wirewound Inductor 590mA 590mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR0403-390KLDKR-ND - DigiKey
Thief River Falls, MN, United States
39µH Unshielded Wirewound Inductor 590mA 590mOhm Max Nonstandard

39µH Unshielded Wirewound Inductor 590mA 590mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, Sdr0403 Series, 39 H, 10%, Unshielded, 0.59 Ohm, 590 Ma Rohs Compliant Bourns - 06X7069 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Sdr0403 Series, 39 H, 10%, Unshielded, 0.59 Ohm, 590 Ma Rohs Compliant Bourns
06X7069
Surface Mount Power Inductor, Sdr0403 Series, 39 H, 10%, Unshielded, 0.59 Ohm, 590 Ma Rohs Compliant Bourns 06X7069
Surface Mount Power Inductor, SDR0403 Series, 39 H, 10%, Unshielded, 0.59 ohm, 590 mA RoHS Compliant: Yes

Surface Mount Power Inductor, SDR0403 Series, 39 H, 10%, Unshielded, 0.59 ohm, 590 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SDR0403-390KL 118-SDR0403-390KLCT-ND 06X7069
Product Name SMD 39UH 590MA 590MOHM Inductor and Choke Fixed Inductors Surface Mount Power Inductor, Sdr0403 Series, 39 H, 10%, Unshielded, 0.59 Ohm, 590 Ma Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 39 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J333JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 1-2176075-3 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0013 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
700uH 4A Inductor and Choke - 839-DFKF-18-0006 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 700 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers