Bourns, Inc. Fixed Inductors SDR0403-331KL

Description
330µH Unshielded Wirewound Inductor 170mA 6Ohm Max Nonstandard
Request a Quote Datasheet
Description
330µH Unshielded Wirewound Inductor 170mA 6Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SDR0403-331KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0403-331KLDKR-ND
Fixed Inductors SDR0403-331KLDKR-ND
330µH Unshielded Wirewound Inductor 170mA 6Ohm Max Nonstandard

330µH Unshielded Wirewound Inductor 170mA 6Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR0403-331KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0403-331KLTR-ND
Fixed Inductors SDR0403-331KLTR-ND
330µH Unshielded Wirewound Inductor 170mA 6Ohm Max Nonstandard

330µH Unshielded Wirewound Inductor 170mA 6Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR0403-331KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0403-331KLCT-ND
Fixed Inductors SDR0403-331KLCT-ND
330µH Unshielded Wirewound Inductor 170mA 6Ohm Max Nonstandard

330µH Unshielded Wirewound Inductor 170mA 6Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR0403-331KL - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SDR0403-331KL
Fixed Inductors SDR0403-331KL
FIXED IND 330UH 170MA 6 OHM SMD

FIXED IND 330UH 170MA 6 OHM SMD

Supplier's Site Datasheet
Inductor, Un-Shielded, 330Uh, 250Ma, Smd; Inductance Bourns - 04P1899 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 330Uh, 250Ma, Smd; Inductance Bourns
04P1899
Inductor, Un-Shielded, 330Uh, 250Ma, Smd; Inductance Bourns 04P1899
INDUCTOR, UN-SHIELDED, 330UH, 250MA, SMD; Inductance:330µH; RMS Current (Irms):170mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):250mA; Product Range:SDR0403 Series; Power Inductor Case:4.5mm x 4mm x 3.2mm RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 330UH, 250MA, SMD; Inductance:330µH; RMS Current (Irms):170mA; Inductor Construction:Unshielded; Saturation Current (Isat):250mA; Product Range:SDR0403 Series; Power Inductor Case:4.5mm x 4mm x 3.2mm RoHS Compliant: Yes

Supplier's Site
Surface Mount Power Inductor, Sdr0403 Series, 330 H, 10%, Unshielded, 6 Ohm, 170 Ma Rohs Compliant Bourns - 23T1085 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Sdr0403 Series, 330 H, 10%, Unshielded, 6 Ohm, 170 Ma Rohs Compliant Bourns
23T1085
Surface Mount Power Inductor, Sdr0403 Series, 330 H, 10%, Unshielded, 6 Ohm, 170 Ma Rohs Compliant Bourns 23T1085
Surface Mount Power Inductor, SDR0403 Series, 330 H, 10%, Unshielded, 6 ohm, 170 mA RoHS Compliant: Yes

Surface Mount Power Inductor, SDR0403 Series, 330 H, 10%, Unshielded, 6 ohm, 170 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SDR0403-331KLDKR-ND SDR0403-331KL 04P1899 23T1085
Product Name Fixed Inductors Fixed Inductors Inductor, Un-Shielded, 330Uh, 250Ma, Smd; Inductance Bourns Surface Mount Power Inductor, Sdr0403 Series, 330 H, 10%, Unshielded, 6 Ohm, 170 Ma Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKIH-3358-40D2-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI2520R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Smoothing Filter Chokes - C-56U - Triad Magnetics
Specs
Inductance Range 35000 microH
Rated DC Current 2000 milliamps
DCR 0.7900 ohms
View Details
4 suppliers