Bourns, Inc. SMD 33UH 640MA 540MOHM Inductor and Choke SDR0403-330KL

Description
FIXED IND 33UH 640MA 540MOHM SMD Product overview: SDR0403-330KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 640MA, 540MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 640MA, 540MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0403-330KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 33UH 640MA 540MOHM SMD Product overview: SDR0403-330KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 640MA, 540MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 640MA, 540MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0403-330KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 33UH 640MA 540MOHM Inductor and Choke - 71-SDR0403-330KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 33UH 640MA 540MOHM Inductor and Choke
71-SDR0403-330KL
SMD 33UH 640MA 540MOHM Inductor and Choke 71-SDR0403-330KL
FIXED IND 33UH 640MA 540MOHM SMD Product overview: SDR0403-330KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 640MA, 540MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 640MA, 540MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0403-330KL can be used for catalog matching and distributor lookup.

FIXED IND 33UH 640MA 540MOHM SMD Product overview: SDR0403-330KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 640MA, 540MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 640MA, 540MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0403-330KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 118-SDR0403-330KLDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 33UH 640MA 540 MOHM

FIXED IND 33UH 640MA 540 MOHM

Buy Now Datasheet
Fixed Inductors - 118-SDR0403-330KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR0403-330KLTR-ND
Fixed Inductors 118-SDR0403-330KLTR-ND
33µH Unshielded Wirewound Inductor 640mA 540mOhm Max Nonstandard

33µH Unshielded Wirewound Inductor 640mA 540mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR0403-330KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR0403-330KLCT-ND
Fixed Inductors 118-SDR0403-330KLCT-ND
33µH Unshielded Wirewound Inductor 640mA 540mOhm Max Nonstandard

33µH Unshielded Wirewound Inductor 640mA 540mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Un-Shielded, 33Uh, 990Ma, Smd, Full Reel; Inductance Bourns - 61J8037 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 33Uh, 990Ma, Smd, Full Reel; Inductance Bourns
61J8037
Inductor, Un-Shielded, 33Uh, 990Ma, Smd, Full Reel; Inductance Bourns 61J8037
INDUCTOR, UN-SHIELDED, 33UH, 990MA, SMD, FULL REEL; Inductance:33µH; RMS Current (Irms):640mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):990mA; Product Range:SDR0403 Series; DC Resistance Max:0.54ohm RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 33UH, 990MA, SMD, FULL REEL; Inductance:33µH; RMS Current (Irms):640mA; Inductor Construction:Unshielded; Saturation Current (Isat):990mA; Product Range:SDR0403 Series; DC Resistance Max:0.54ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Power Inductor, Sdr0403 Series, 33 H, 10%, Unshielded, 0.54 Ohm, 640 Ma Rohs Compliant Bourns - 23T1084 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Sdr0403 Series, 33 H, 10%, Unshielded, 0.54 Ohm, 640 Ma Rohs Compliant Bourns
23T1084
Surface Mount Power Inductor, Sdr0403 Series, 33 H, 10%, Unshielded, 0.54 Ohm, 640 Ma Rohs Compliant Bourns 23T1084
Surface Mount Power Inductor, SDR0403 Series, 33 H, 10%, Unshielded, 0.54 ohm, 640 mA RoHS Compliant: Yes

Surface Mount Power Inductor, SDR0403 Series, 33 H, 10%, Unshielded, 0.54 ohm, 640 mA RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - SDR0403-330KL - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SDR0403-330KL
Fixed Inductors SDR0403-330KL
FIXED IND 33UH 640MA 540MOHM SMD

FIXED IND 33UH 640MA 540MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SDR0403-330KL 118-SDR0403-330KLDKR-ND 61J8037 23T1084 SDR0403-330KL
Product Name SMD 33UH 640MA 540MOHM Inductor and Choke Fixed Inductors Inductor, Un-Shielded, 33Uh, 990Ma, Smd, Full Reel; Inductance Bourns Surface Mount Power Inductor, Sdr0403 Series, 33 H, 10%, Unshielded, 0.54 Ohm, 640 Ma Rohs Compliant Bourns Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 33 microH 33 microH 33 microH
Unlock Full Specs
to access all available technical data

Similar Products

CMF Series 15 MilliHenry (mH) Inductance Common Mode Inductor - CMF23V-153191 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 15000 microH
View Details
Inductor and Choke - 841-CZB2AGTTD601P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-D22D-1N15-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
680MA 83MOHM Inductor and Choke - 71-0402CS-6N8XGRW - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount
Technology Wirewound
View Details
2 suppliers