Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SDR0403-2R7ML

Description
Manufacturer: Bourns Inc. Win Source Part Number: 1327818-SDR0403-2R7M L Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Unshielded Size / Dimension: 0.177" L x 0.157" W (4.50mm x 4.00mm) Inductance: 2.7 µH Height - Seated (Max): 0.138" (3.50mm) Standard Package: 2,000 Mounting: Surface Mount Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 28 @ 7.96MHz Frequency - Self Resonant: 75MHz DC Resistance (DCR): 52mOhm Max Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) Current Rating (Amps): 2.43 A Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: -SDR0403-2R7ML-ND,SD R0403-2R7ML-ND,SDR04 03-2R7MLCT,SDR04032R 7ML,-SDR0403-2R7MLTR ,SDR0403-2R7MLTR,-SD R0403-2R7MLCT,SDR040 3-2R7MLDKR,-SDR0403- 2R7ML Base Product Number: SDR0403 Current - Saturation (Isat): 3.5A RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 1327818-SDR0403-2R7M L Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Unshielded Size / Dimension: 0.177" L x 0.157" W (4.50mm x 4.00mm) Inductance: 2.7 µH Height - Seated (Max): 0.138" (3.50mm) Standard Package: 2,000 Mounting: Surface Mount Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 28 @ 7.96MHz Frequency - Self Resonant: 75MHz DC Resistance (DCR): 52mOhm Max Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) Current Rating (Amps): 2.43 A Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: -SDR0403-2R7ML-ND,SD R0403-2R7ML-ND,SDR04 03-2R7MLCT,SDR04032R 7ML,-SDR0403-2R7MLTR ,SDR0403-2R7MLTR,-SD R0403-2R7MLCT,SDR040 3-2R7MLDKR,-SDR0403- 2R7ML Base Product Number: SDR0403 Current - Saturation (Isat): 3.5A RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1327818-SDR0403-2R7ML - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327818-SDR0403-2R7ML
Inductors, Coils, Chokes - Fixed Inductors 1327818-SDR0403-2R7ML
Manufacturer: Bourns Inc. Win Source Part Number: 1327818-SDR0403-2R7M L Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Unshielded Size / Dimension: 0.177" L x 0.157" W (4.50mm x 4.00mm) Inductance: 2.7 µH Height - Seated (Max): 0.138" (3.50mm) Standard Package: 2,000 Mounting: Surface Mount Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 28 @ 7.96MHz Frequency - Self Resonant: 75MHz DC Resistance (DCR): 52mOhm Max Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) Current Rating (Amps): 2.43 A Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: -SDR0403-2R7ML-ND,SD R0403-2R7ML-ND,SDR04 03-2R7MLCT,SDR04032R 7ML,-SDR0403-2R7MLTR ,SDR0403-2R7MLTR,-SD R0403-2R7MLCT,SDR040 3-2R7MLDKR,-SDR0403- 2R7ML Base Product Number: SDR0403 Current - Saturation (Isat): 3.5A RoHS Status: ROHS3 Compliant

Manufacturer: Bourns Inc.
Win Source Part Number: 1327818-SDR0403-2R7ML
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Unshielded
Size / Dimension: 0.177" L x 0.157" W (4.50mm x 4.00mm)
Inductance: 2.7 µH
Height - Seated (Max): 0.138" (3.50mm)
Standard Package: 2,000
Mounting: Surface Mount
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 28 @ 7.96MHz
Frequency - Self Resonant: 75MHz
DC Resistance (DCR): 52mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.43 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: -SDR0403-2R7ML-ND,SDR0403-2R7ML-ND,SDR0403-2R7MLCT,SDR04032R7ML,-SDR0403-2R7MLTR,SDR0403-2R7MLTR,-SDR0403-2R7MLCT,SDR0403-2R7MLDKR,-SDR0403-2R7ML
Base Product Number: SDR0403
Current - Saturation (Isat): 3.5A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
SMD 2.7UH 2.43A 52MOHM Inductor and Choke - 71-SDR0403-2R7ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.7UH 2.43A 52MOHM Inductor and Choke
71-SDR0403-2R7ML
SMD 2.7UH 2.43A 52MOHM Inductor and Choke 71-SDR0403-2R7ML
FIXED IND 2.7UH 2.43A 52MOHM SMD Product overview: SDR0403-2R7ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.7UH, 2.43A, 52MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.7UH, 2.43A, 52MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0403-2R7ML can be used for catalog matching and distributor lookup.

FIXED IND 2.7UH 2.43A 52MOHM SMD Product overview: SDR0403-2R7ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.7UH, 2.43A, 52MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.7UH, 2.43A, 52MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0403-2R7ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SDR0403-2R7MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0403-2R7MLDKR-ND
Fixed Inductors SDR0403-2R7MLDKR-ND
2.7µH Unshielded Wirewound Inductor 2.43A 52mOhm Max Nonstandard

2.7µH Unshielded Wirewound Inductor 2.43A 52mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR0403-2R7MLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0403-2R7MLTR-ND
Fixed Inductors SDR0403-2R7MLTR-ND
2.7µH Unshielded Wirewound Inductor 2.43A 52mOhm Max Nonstandard

2.7µH Unshielded Wirewound Inductor 2.43A 52mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR0403-2R7MLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0403-2R7MLCT-ND
Fixed Inductors SDR0403-2R7MLCT-ND
2.7µH Unshielded Wirewound Inductor 2.43A 52mOhm Max Nonstandard

2.7µH Unshielded Wirewound Inductor 2.43A 52mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, Sdr0403 Series, 2.7 H, 20%, Unshielded, 0.052 Ohm, 2.43 A Rohs Compliant Bourns - 06X7065 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Sdr0403 Series, 2.7 H, 20%, Unshielded, 0.052 Ohm, 2.43 A Rohs Compliant Bourns
06X7065
Surface Mount Power Inductor, Sdr0403 Series, 2.7 H, 20%, Unshielded, 0.052 Ohm, 2.43 A Rohs Compliant Bourns 06X7065
Surface Mount Power Inductor, SDR0403 Series, 2.7 H, 20%, Unshielded, 0.052 ohm, 2.43 A RoHS Compliant: Yes

Surface Mount Power Inductor, SDR0403 Series, 2.7 H, 20%, Unshielded, 0.052 ohm, 2.43 A RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 2.7Uh, Unshielded, 2.43A; Inductance Bourns - 61J8029 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.7Uh, Unshielded, 2.43A; Inductance Bourns
61J8029
Inductor, 2.7Uh, Unshielded, 2.43A; Inductance Bourns 61J8029
INDUCTOR, 2.7UH, UNSHIELDED, 2.43A; Inductance:2.7µH; RMS Current (Irms):2.43A; Inductor Construction:Unshiel ded; Saturation Current (Isat):3.5A; Product Range:SDR0403 Series; DC Resistance Max:0.052ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 2.7UH, UNSHIELDED, 2.43A; Inductance:2.7µH; RMS Current (Irms):2.43A; Inductor Construction:Unshielded; Saturation Current (Isat):3.5A; Product Range:SDR0403 Series; DC Resistance Max:0.052ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Inductor, 2.7Uh, Unshielded, 2.43A; Inductance Bourns - 33AK4297 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.7Uh, Unshielded, 2.43A; Inductance Bourns
33AK4297
Inductor, 2.7Uh, Unshielded, 2.43A; Inductance Bourns 33AK4297
INDUCTOR, 2.7UH, UNSHIELDED, 2.43A; Inductance:2.7µH; RMS Current (Irms):2.43A; Inductor Construction:Unshiel ded; Saturation Current (Isat):3.5A; Product Range:SDR0403 Series; Power Inductor Case:4.5mm x 4mm x 3.2mm RoHS Compliant: Yes

INDUCTOR, 2.7UH, UNSHIELDED, 2.43A; Inductance:2.7µH; RMS Current (Irms):2.43A; Inductor Construction:Unshielded; Saturation Current (Isat):3.5A; Product Range:SDR0403 Series; Power Inductor Case:4.5mm x 4mm x 3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1327818-SDR0403-2R7ML 71-SDR0403-2R7ML SDR0403-2R7MLDKR-ND 06X7065 61J8029 33AK4297
Product Name Inductors, Coils, Chokes - Fixed Inductors SMD 2.7UH 2.43A 52MOHM Inductor and Choke Fixed Inductors Surface Mount Power Inductor, Sdr0403 Series, 2.7 H, 20%, Unshielded, 0.052 Ohm, 2.43 A Rohs Compliant Bourns Inductor, 2.7Uh, Unshielded, 2.43A; Inductance Bourns Inductor, 2.7Uh, Unshielded, 2.43A; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2123JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Fixed Inductors - 1712-36273225201R8KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
250MHz 0.8A Inductor and Choke - 71-0402CS-5N1XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0051 microH
Inductance Tolerance 5 (+/- %)
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details