Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SDR0403-271KL

Description
Manufacturer: Bourns Inc. Win Source Part Number: 1327767-SDR0403-271K L Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Unshielded Size / Dimension: 0.177" L x 0.157" W (4.50mm x 4.00mm) Inductance: 270 µH Height - Seated (Max): 0.138" (3.50mm) Standard Package: 2,000 Mounting: Surface Mount Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 45 @ 796kHz Frequency - Self Resonant: 3MHz DC Resistance (DCR): 5Ohm Max Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) Current Rating (Amps): 200 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SDR0403-271KLTR-ND,1 18-SDR0403-271KLTR,S DR0403-271KLCT-ND,-S DR0403-271KL,SDR0403 -271KLCT,118-SDR0403 -271KLCT,118-SDR0403 -271KLDKR,SDR0403271 KL,-SDR0403-271KLTR, SDR0403-271KLTR,-SDR 0403-271KLCT Base Product Number: SDR0403 Current - Saturation (Isat): 300mA RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 1327767-SDR0403-271K L Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Unshielded Size / Dimension: 0.177" L x 0.157" W (4.50mm x 4.00mm) Inductance: 270 µH Height - Seated (Max): 0.138" (3.50mm) Standard Package: 2,000 Mounting: Surface Mount Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 45 @ 796kHz Frequency - Self Resonant: 3MHz DC Resistance (DCR): 5Ohm Max Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) Current Rating (Amps): 200 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SDR0403-271KLTR-ND,1 18-SDR0403-271KLTR,S DR0403-271KLCT-ND,-S DR0403-271KL,SDR0403 -271KLCT,118-SDR0403 -271KLCT,118-SDR0403 -271KLDKR,SDR0403271 KL,-SDR0403-271KLTR, SDR0403-271KLTR,-SDR 0403-271KLCT Base Product Number: SDR0403 Current - Saturation (Isat): 300mA RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1327767-SDR0403-271KL - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327767-SDR0403-271KL
Inductors, Coils, Chokes - Fixed Inductors 1327767-SDR0403-271KL
Manufacturer: Bourns Inc. Win Source Part Number: 1327767-SDR0403-271K L Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Unshielded Size / Dimension: 0.177" L x 0.157" W (4.50mm x 4.00mm) Inductance: 270 µH Height - Seated (Max): 0.138" (3.50mm) Standard Package: 2,000 Mounting: Surface Mount Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 45 @ 796kHz Frequency - Self Resonant: 3MHz DC Resistance (DCR): 5Ohm Max Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) Current Rating (Amps): 200 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SDR0403-271KLTR-ND,1 18-SDR0403-271KLTR,S DR0403-271KLCT-ND,-S DR0403-271KL,SDR0403 -271KLCT,118-SDR0403 -271KLCT,118-SDR0403 -271KLDKR,SDR0403271 KL,-SDR0403-271KLTR, SDR0403-271KLTR,-SDR 0403-271KLCT Base Product Number: SDR0403 Current - Saturation (Isat): 300mA RoHS Status: ROHS3 Compliant

Manufacturer: Bourns Inc.
Win Source Part Number: 1327767-SDR0403-271KL
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Unshielded
Size / Dimension: 0.177" L x 0.157" W (4.50mm x 4.00mm)
Inductance: 270 µH
Height - Seated (Max): 0.138" (3.50mm)
Standard Package: 2,000
Mounting: Surface Mount
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 45 @ 796kHz
Frequency - Self Resonant: 3MHz
DC Resistance (DCR): 5Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
Current Rating (Amps): 200 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SDR0403-271KLTR-ND,118-SDR0403-271KLTR,SDR0403-271KLCT-ND,-SDR0403-271KL,SDR0403-271KLCT,118-SDR0403-271KLCT,118-SDR0403-271KLDKR,SDR0403271KL,-SDR0403-271KLTR,SDR0403-271KLTR,-SDR0403-271KLCT
Base Product Number: SDR0403
Current - Saturation (Isat): 300mA
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Fixed Inductors - 118-SDR0403-271KLDKR-ND - DigiKey
Thief River Falls, MN, United States
270µH Unshielded Wirewound Inductor 200mA 5Ohm Max Nonstandard

270µH Unshielded Wirewound Inductor 200mA 5Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR0403-271KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR0403-271KLCT-ND
Fixed Inductors 118-SDR0403-271KLCT-ND
270µH Unshielded Wirewound Inductor 200mA 5Ohm Max Nonstandard

270µH Unshielded Wirewound Inductor 200mA 5Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR0403-271KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR0403-271KLTR-ND
Fixed Inductors 118-SDR0403-271KLTR-ND
270µH Unshielded Wirewound Inductor 200mA 5Ohm Max Nonstandard

270µH Unshielded Wirewound Inductor 200mA 5Ohm Max Nonstandard

Buy Now Datasheet
SMD 270UH 200MA 5 OHM Inductor and Choke - 71-SDR0403-271KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 270UH 200MA 5 OHM Inductor and Choke
71-SDR0403-271KL
SMD 270UH 200MA 5 OHM Inductor and Choke 71-SDR0403-271KL
FIXED IND 270UH 200MA 5 OHM SMD Product overview: SDR0403-271KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270UH, 200MA, 5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 270UH, 200MA, 5 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0403-271KL can be used for catalog matching and distributor lookup.

FIXED IND 270UH 200MA 5 OHM SMD Product overview: SDR0403-271KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270UH, 200MA, 5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 270UH, 200MA, 5 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0403-271KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1327767-SDR0403-271KL 118-SDR0403-271KLDKR-ND 71-SDR0403-271KL
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors SMD 270UH 200MA 5 OHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data