Bourns, Inc. Surface Mount Inductors SDR0403-270KL

Description
Bourns SDR0403-270KL
Request a Quote Datasheet
Description
Bourns SDR0403-270KL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 7980944 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7980944
Surface Mount Inductors 7980944
Bourns SDR0403-270KL

Bourns SDR0403-270KL

Supplier's Site
Surface Mount Inductors - 7980944P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7980944P
Surface Mount Inductors 7980944P
Bourns SDR0403-270KL

Bourns SDR0403-270KL

Supplier's Site
Surface Mount Inductors - 1727080 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1727080
Surface Mount Inductors 1727080
Bourns SDR0403-270KL

Bourns SDR0403-270KL

Supplier's Site
Surface Mount Inductors - 1814267 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1814267
Surface Mount Inductors 1814267
Bourns SDR0403-270KL

Bourns SDR0403-270KL

Supplier's Site
Laguna Hills, CA, United States
Fixed Inductors - SDR0403-270KL
894025-SDR0403-270KL
Fixed Inductors - SDR0403-270KL 894025-SDR0403-270KL
Manufacturer: Bourns Inc. Win Source Part Number: 894025-SDR0403-270KL Series: SDR0403 Operating Temperature Range: -40°C ~ 125°C Features: 27 µH Unshielded Wirewound Inductor 710 mA 520mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SDR0403 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: -SDR0403-270KL-ND, SDR0403-270KL-ND, -SDR0403-270KL, SDR0403-270KLCT, SDR0403270KL, SDR0403-270KLDKR, -SDR0403-270KLCT, -SDR0403-270KLTR, SDR0403-270KLTR

Manufacturer: Bourns Inc.
Win Source Part Number: 894025-SDR0403-270KL
Series: SDR0403
Operating Temperature Range: -40°C ~ 125°C
Features: 27 µH Unshielded Wirewound Inductor 710 mA 520mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SDR0403
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: -SDR0403-270KL-ND, SDR0403-270KL-ND, -SDR0403-270KL, SDR0403-270KLCT, SDR0403270KL, SDR0403-270KLDKR, -SDR0403-270KLCT, -SDR0403-270KLTR, SDR0403-270KLTR

Buy Now Datasheet
SMD 27UH 710MA 520MOHM Inductor and Choke - 71-SDR0403-270KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 27UH 710MA 520MOHM Inductor and Choke
71-SDR0403-270KL
SMD 27UH 710MA 520MOHM Inductor and Choke 71-SDR0403-270KL
FIXED IND 27UH 710MA 520MOHM SMD Product overview: SDR0403-270KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27UH, 710MA, 520MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 27UH, 710MA, 520MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0403-270KL can be used for catalog matching and distributor lookup.

FIXED IND 27UH 710MA 520MOHM SMD Product overview: SDR0403-270KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27UH, 710MA, 520MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 27UH, 710MA, 520MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0403-270KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SDR0403-270KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0403-270KLCT-ND
Fixed Inductors SDR0403-270KLCT-ND
27µH Unshielded Wirewound Inductor 710mA 520mOhm Max Nonstandard

27µH Unshielded Wirewound Inductor 710mA 520mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR0403-270KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0403-270KLDKR-ND
Fixed Inductors SDR0403-270KLDKR-ND
27µH Unshielded Wirewound Inductor 710mA 520mOhm Max Nonstandard

27µH Unshielded Wirewound Inductor 710mA 520mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR0403-270KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0403-270KLTR-ND
Fixed Inductors SDR0403-270KLTR-ND
27µH Unshielded Wirewound Inductor 710mA 520mOhm Max Nonstandard

27µH Unshielded Wirewound Inductor 710mA 520mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Un-Shielded, 27Uh, 1A, Smd, Full Reel; Inductance Bourns - 61J8032 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 27Uh, 1A, Smd, Full Reel; Inductance Bourns
61J8032
Inductor, Un-Shielded, 27Uh, 1A, Smd, Full Reel; Inductance Bourns 61J8032
INDUCTOR, UN-SHIELDED, 27UH, 1A, SMD, FULL REEL; Inductance:27µH; RMS Current (Irms):710mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):1A; Product Range:SDR0403 Series; DC Resistance Max:0.52ohm; Product Length:4.5mmRoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 27UH, 1A, SMD, FULL REEL; Inductance:27µH; RMS Current (Irms):710mA; Inductor Construction:Unshielded; Saturation Current (Isat):1A; Product Range:SDR0403 Series; DC Resistance Max:0.52ohm; Product Length:4.5mmRoHS Compliant: Yes

Supplier's Site
Surface Mount Power Inductor, Sdr0403 Series, 27 H, 10%, Unshielded, 0.52 Ohm, 710 Ma Rohs Compliant Bourns - 06X7066 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Sdr0403 Series, 27 H, 10%, Unshielded, 0.52 Ohm, 710 Ma Rohs Compliant Bourns
06X7066
Surface Mount Power Inductor, Sdr0403 Series, 27 H, 10%, Unshielded, 0.52 Ohm, 710 Ma Rohs Compliant Bourns 06X7066
Surface Mount Power Inductor, SDR0403 Series, 27 H, 10%, Unshielded, 0.52 ohm, 710 mA RoHS Compliant: Yes

Surface Mount Power Inductor, SDR0403 Series, 27 H, 10%, Unshielded, 0.52 ohm, 710 mA RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Un-Shielded, 27Uh, 1A, Smd; Inductance Bourns - 07W8486 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 27Uh, 1A, Smd; Inductance Bourns
07W8486
Inductor, Un-Shielded, 27Uh, 1A, Smd; Inductance Bourns 07W8486
INDUCTOR, UN-SHIELDED, 27UH, 1A, SMD; Inductance:27µH; RMS Current (Irms):710mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):1A; Product Range:SDR0403 Series; Power Inductor Case:4.5mm x 4mm x 3.2mm; Product Width:4mmRoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 27UH, 1A, SMD; Inductance:27µH; RMS Current (Irms):710mA; Inductor Construction:Unshielded; Saturation Current (Isat):1A; Product Range:SDR0403 Series; Power Inductor Case:4.5mm x 4mm x 3.2mm; Product Width:4mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 7980944 7980944P 1727080 1814267 894025-SDR0403-270KL 71-SDR0403-270KL SDR0403-270KLCT-ND 61J8032 06X7066 07W8486
Product Name Surface Mount Inductors Surface Mount Inductors Surface Mount Inductors Surface Mount Inductors Fixed Inductors - SDR0403-270KL SMD 27UH 710MA 520MOHM Inductor and Choke Fixed Inductors Inductor, Un-Shielded, 27Uh, 1A, Smd, Full Reel; Inductance Bourns Surface Mount Power Inductor, Sdr0403 Series, 27 H, 10%, Unshielded, 0.52 Ohm, 710 Ma Rohs Compliant Bourns Inductor, Un-Shielded, 27Uh, 1A, Smd; Inductance Bourns
Technology Wirewound Wirewound Drum Core, Wirewound
Core Material Ferrite; Ferrite Ferrite; Ferrite dr Ferrite; Ferrite dr Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 27 microH 27 microH 27 microH 27 microH 27 microH 27 microH 27 microH
Standards and Certifications RoHS RoHS RoHS RoHS RoHS RoHS
EIA Case Size 0403 0403 Smd Smd
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2335JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 2176640-9 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 22 microH
View Details
250MHz 0.64A Inductor and Choke - 71-0402CS-4N7XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0047 microH
Inductance Tolerance 5 (+/- %)
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details