Bourns, Inc. SMD 1.8UH 2.91A 42MOHM Inductor and Choke SDR0403-1R8ML

Description
FIXED IND 1.8UH 2.91A 42MOHM SMD Product overview: SDR0403-1R8ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.8UH, 2.91A, 42MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.8UH, 2.91A, 42MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0403-1R8ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1.8UH 2.91A 42MOHM SMD Product overview: SDR0403-1R8ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.8UH, 2.91A, 42MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.8UH, 2.91A, 42MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0403-1R8ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.8UH 2.91A 42MOHM Inductor and Choke - 71-SDR0403-1R8ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.8UH 2.91A 42MOHM Inductor and Choke
71-SDR0403-1R8ML
SMD 1.8UH 2.91A 42MOHM Inductor and Choke 71-SDR0403-1R8ML
FIXED IND 1.8UH 2.91A 42MOHM SMD Product overview: SDR0403-1R8ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.8UH, 2.91A, 42MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.8UH, 2.91A, 42MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0403-1R8ML can be used for catalog matching and distributor lookup.

FIXED IND 1.8UH 2.91A 42MOHM SMD Product overview: SDR0403-1R8ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.8UH, 2.91A, 42MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.8UH, 2.91A, 42MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0403-1R8ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SDR0403-1R8ML
933232-SDR0403-1R8ML
Fixed Inductors - SDR0403-1R8ML 933232-SDR0403-1R8ML
Manufacturer: Bourns Inc. Win Source Part Number: 933232-SDR0403-1R8ML Series: SDR0403 Operating Temperature Range: -40°C ~ 125°C Features: Unshielded Wirewound Inductor 42mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SDR0403 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: -SDR0403-1R8MLTR, SDR0403-1R8MLTR, SDR0403-1R8ML-ND, SDR04031R8ML, -SDR0403-1R8MLCT, -SDR0403-1R8ML, -SDR0403-1R8ML-ND, SDR0403-1R8MLDKR, SDR0403-1R8MLCT

Manufacturer: Bourns Inc.
Win Source Part Number: 933232-SDR0403-1R8ML
Series: SDR0403
Operating Temperature Range: -40°C ~ 125°C
Features: Unshielded Wirewound Inductor 42mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SDR0403
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: -SDR0403-1R8MLTR, SDR0403-1R8MLTR, SDR0403-1R8ML-ND, SDR04031R8ML, -SDR0403-1R8MLCT, -SDR0403-1R8ML, -SDR0403-1R8ML-ND, SDR0403-1R8MLDKR, SDR0403-1R8MLCT

Buy Now Datasheet
Fixed Inductors - SDR0403-1R8MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0403-1R8MLDKR-ND
Fixed Inductors SDR0403-1R8MLDKR-ND
1.8µH Unshielded Wirewound Inductor 2.91A 42mOhm Max Nonstandard

1.8µH Unshielded Wirewound Inductor 2.91A 42mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR0403-1R8MLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0403-1R8MLTR-ND
Fixed Inductors SDR0403-1R8MLTR-ND
1.8µH Unshielded Wirewound Inductor 2.91A 42mOhm Max Nonstandard

1.8µH Unshielded Wirewound Inductor 2.91A 42mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR0403-1R8MLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0403-1R8MLCT-ND
Fixed Inductors SDR0403-1R8MLCT-ND
1.8µH Unshielded Wirewound Inductor 2.91A 42mOhm Max Nonstandard

1.8µH Unshielded Wirewound Inductor 2.91A 42mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR0403-1R8ML - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SDR0403-1R8ML
Fixed Inductors SDR0403-1R8ML
FIXED IND 1.8UH 2.91A 42MOHM SMD

FIXED IND 1.8UH 2.91A 42MOHM SMD

Supplier's Site Datasheet
Surface Mount Power Inductor, Sdr0403 Series, 1.8 H, 20%, Unshielded, 0.042 Ohm, 2.91 A Rohs Compliant Bourns - 06X7060 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Sdr0403 Series, 1.8 H, 20%, Unshielded, 0.042 Ohm, 2.91 A Rohs Compliant Bourns
06X7060
Surface Mount Power Inductor, Sdr0403 Series, 1.8 H, 20%, Unshielded, 0.042 Ohm, 2.91 A Rohs Compliant Bourns 06X7060
Surface Mount Power Inductor, SDR0403 Series, 1.8 H, 20%, Unshielded, 0.042 ohm, 2.91 A RoHS Compliant: Yes

Surface Mount Power Inductor, SDR0403 Series, 1.8 H, 20%, Unshielded, 0.042 ohm, 2.91 A RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 1.8Uh, Unshielded, 2.91A; Inductance Bourns - 61J8017 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.8Uh, Unshielded, 2.91A; Inductance Bourns
61J8017
Inductor, 1.8Uh, Unshielded, 2.91A; Inductance Bourns 61J8017
INDUCTOR, 1.8UH, UNSHIELDED, 2.91A; Inductance:1.8µH; RMS Current (Irms):2.91A; Inductor Construction:Unshiel ded; Saturation Current (Isat):4.4A; Product Range:SDR0403 Series; DC Resistance Max:0.042ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 1.8UH, UNSHIELDED, 2.91A; Inductance:1.8µH; RMS Current (Irms):2.91A; Inductor Construction:Unshielded; Saturation Current (Isat):4.4A; Product Range:SDR0403 Series; DC Resistance Max:0.042ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 1.8Uh, Unshielded, 2.91A; Inductance Bourns - 33AK4295 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.8Uh, Unshielded, 2.91A; Inductance Bourns
33AK4295
Inductor, 1.8Uh, Unshielded, 2.91A; Inductance Bourns 33AK4295
INDUCTOR, 1.8UH, UNSHIELDED, 2.91A; Inductance:1.8µH; RMS Current (Irms):2.91A; Inductor Construction:Unshiel ded; Saturation Current (Isat):4.4A; Product Range:SDR0403 Series; DC Resistance Max:0.042ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 1.8UH, UNSHIELDED, 2.91A; Inductance:1.8µH; RMS Current (Irms):2.91A; Inductor Construction:Unshielded; Saturation Current (Isat):4.4A; Product Range:SDR0403 Series; DC Resistance Max:0.042ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SDR0403-1R8ML 933232-SDR0403-1R8ML SDR0403-1R8MLDKR-ND SDR0403-1R8ML 06X7060 61J8017
Product Name SMD 1.8UH 2.91A 42MOHM Inductor and Choke Fixed Inductors - SDR0403-1R8ML Fixed Inductors Fixed Inductors Surface Mount Power Inductor, Sdr0403 Series, 1.8 H, 20%, Unshielded, 0.042 Ohm, 2.91 A Rohs Compliant Bourns Inductor, 1.8Uh, Unshielded, 2.91A; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 1.8 microH 1.8 microH 1.8 microH
Unlock Full Specs
to access all available technical data