Bourns, Inc. SMD 1.4UH 3.3A 38 MOHM Inductor and Choke SDR0403-1R4ML

Description
FIXED IND 1.4UH 3.3A 38 MOHM SMD Product overview: SDR0403-1R4ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.4UH, 3.3A, 38 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.4UH, 3.3A, 38 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0403-1R4ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1.4UH 3.3A 38 MOHM SMD Product overview: SDR0403-1R4ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.4UH, 3.3A, 38 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.4UH, 3.3A, 38 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0403-1R4ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.4UH 3.3A 38 MOHM Inductor and Choke - 71-SDR0403-1R4ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.4UH 3.3A 38 MOHM Inductor and Choke
71-SDR0403-1R4ML
SMD 1.4UH 3.3A 38 MOHM Inductor and Choke 71-SDR0403-1R4ML
FIXED IND 1.4UH 3.3A 38 MOHM SMD Product overview: SDR0403-1R4ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.4UH, 3.3A, 38 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.4UH, 3.3A, 38 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0403-1R4ML can be used for catalog matching and distributor lookup.

FIXED IND 1.4UH 3.3A 38 MOHM SMD Product overview: SDR0403-1R4ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.4UH, 3.3A, 38 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.4UH, 3.3A, 38 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0403-1R4ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SDR0403-1R4MLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0403-1R4MLTR-ND
Fixed Inductors SDR0403-1R4MLTR-ND
1.4µH Unshielded Wirewound Inductor 3.3A 38mOhm Max Nonstandard

1.4µH Unshielded Wirewound Inductor 3.3A 38mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR0403-1R4MLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0403-1R4MLCT-ND
Fixed Inductors SDR0403-1R4MLCT-ND
1.4µH Unshielded Wirewound Inductor 3.3A 38mOhm Max Nonstandard

1.4µH Unshielded Wirewound Inductor 3.3A 38mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR0403-1R4MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0403-1R4MLDKR-ND
Fixed Inductors SDR0403-1R4MLDKR-ND
1.4µH Unshielded Wirewound Inductor 3.3A 38mOhm Max Nonstandard

1.4µH Unshielded Wirewound Inductor 3.3A 38mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Un-Shielded, 1.4Uh, 5.1A, Smd; Inductance Bourns - 04P1888 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 1.4Uh, 5.1A, Smd; Inductance Bourns
04P1888
Inductor, Un-Shielded, 1.4Uh, 5.1A, Smd; Inductance Bourns 04P1888
INDUCTOR, UN-SHIELDED, 1.4UH, 5.1A, SMD; Inductance:1.4µH; RMS Current (Irms):3.3A; Inductor Construction:Unshiel ded; Saturation Current (Isat):5.1A; Product Range:SDR0403 Series; DC Resistance Max:0.038ohm; Product Length:4.5mm RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 1.4UH, 5.1A, SMD; Inductance:1.4µH; RMS Current (Irms):3.3A; Inductor Construction:Unshielded; Saturation Current (Isat):5.1A; Product Range:SDR0403 Series; DC Resistance Max:0.038ohm; Product Length:4.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SDR0403-1R4ML SDR0403-1R4MLTR-ND 04P1888
Product Name SMD 1.4UH 3.3A 38 MOHM Inductor and Choke Fixed Inductors Inductor, Un-Shielded, 1.4Uh, 5.1A, Smd; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 1.4 microH 1.4 microH
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-40220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.0400 ohms
View Details
2 suppliers
Magnetically Compensated Choke, compact - DKFP - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Inductance Range 500 to 100000 microH
View Details
Surface Mount Inductors - 2125972 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 150 microH
Q Factor 20
View Details