Bourns, Inc. Fixed Inductors - SDR0403-1R0ML SDR0403-1R0ML

Description
Manufacturer: Bourns Inc. Win Source Part Number: 894023-SDR0403-1R0ML Series: SDR0403 Operating Temperature Range: -40°C ~ 125°C Features: 1 µH Unshielded Wirewound Inductor 3.8 A 33mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SDR0403 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SDR0403-1R0MLCT, -SDR0403-1R0ML, SDR0403-1R0MLDKR, -SDR0403-1R0MLCT, -SDR0403-1R0MLTR, SDR0403-1R0ML-ND, -SDR0403-1R0ML-ND, SDR0403-1R0MLTR, SDR04031R0ML
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 894023-SDR0403-1R0ML Series: SDR0403 Operating Temperature Range: -40°C ~ 125°C Features: 1 µH Unshielded Wirewound Inductor 3.8 A 33mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SDR0403 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SDR0403-1R0MLCT, -SDR0403-1R0ML, SDR0403-1R0MLDKR, -SDR0403-1R0MLCT, -SDR0403-1R0MLTR, SDR0403-1R0ML-ND, -SDR0403-1R0ML-ND, SDR0403-1R0MLTR, SDR04031R0ML
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - SDR0403-1R0ML
894023-SDR0403-1R0ML
Fixed Inductors - SDR0403-1R0ML 894023-SDR0403-1R0ML
Manufacturer: Bourns Inc. Win Source Part Number: 894023-SDR0403-1R0ML Series: SDR0403 Operating Temperature Range: -40°C ~ 125°C Features: 1 µH Unshielded Wirewound Inductor 3.8 A 33mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SDR0403 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SDR0403-1R0MLCT, -SDR0403-1R0ML, SDR0403-1R0MLDKR, -SDR0403-1R0MLCT, -SDR0403-1R0MLTR, SDR0403-1R0ML-ND, -SDR0403-1R0ML-ND, SDR0403-1R0MLTR, SDR04031R0ML

Manufacturer: Bourns Inc.
Win Source Part Number: 894023-SDR0403-1R0ML
Series: SDR0403
Operating Temperature Range: -40°C ~ 125°C
Features: 1 µH Unshielded Wirewound Inductor 3.8 A 33mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SDR0403
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SDR0403-1R0MLCT, -SDR0403-1R0ML, SDR0403-1R0MLDKR, -SDR0403-1R0MLCT, -SDR0403-1R0MLTR, SDR0403-1R0ML-ND, -SDR0403-1R0ML-ND, SDR0403-1R0MLTR, SDR04031R0ML

Buy Now Datasheet
SMD 1UH 3.8A 33 MOHM Inductor and Choke - 71-SDR0403-1R0ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 3.8A 33 MOHM Inductor and Choke
71-SDR0403-1R0ML
SMD 1UH 3.8A 33 MOHM Inductor and Choke 71-SDR0403-1R0ML
FIXED IND 1UH 3.8A 33 MOHM SMD Product overview: SDR0403-1R0ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 3.8A, 33 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 3.8A, 33 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0403-1R0ML can be used for catalog matching and distributor lookup.

FIXED IND 1UH 3.8A 33 MOHM SMD Product overview: SDR0403-1R0ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 3.8A, 33 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 3.8A, 33 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0403-1R0ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SDR0403-1R0MLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0403-1R0MLTR-ND
Fixed Inductors SDR0403-1R0MLTR-ND
1µH Unshielded Wirewound Inductor 3.8A 33mOhm Max Nonstandard

1µH Unshielded Wirewound Inductor 3.8A 33mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR0403-1R0MLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0403-1R0MLCT-ND
Fixed Inductors SDR0403-1R0MLCT-ND
1µH Unshielded Wirewound Inductor 3.8A 33mOhm Max Nonstandard

1µH Unshielded Wirewound Inductor 3.8A 33mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR0403-1R0MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0403-1R0MLDKR-ND
Fixed Inductors SDR0403-1R0MLDKR-ND
1µH Unshielded Wirewound Inductor 3.8A 33mOhm Max Nonstandard

1µH Unshielded Wirewound Inductor 3.8A 33mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Un-Shielded, 1Uh, 5.5A, Smd; Inductance Bourns - 04P1887 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 1Uh, 5.5A, Smd; Inductance Bourns
04P1887
Inductor, Un-Shielded, 1Uh, 5.5A, Smd; Inductance Bourns 04P1887
INDUCTOR, UN-SHIELDED, 1UH, 5.5A, SMD; Inductance:1µH; RMS Current (Irms):3.8A; Inductor Construction:Unshiel ded; Saturation Current (Isat):5.5A; Product Range:SDR0403 Series; DC Resistance Max:0.033ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 1UH, 5.5A, SMD; Inductance:1µH; RMS Current (Irms):3.8A; Inductor Construction:Unshielded; Saturation Current (Isat):5.5A; Product Range:SDR0403 Series; DC Resistance Max:0.033ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Inductor, Power, 1Uh, 3.8A, 20%, Full Reel; Inductance Bourns - 61J8015 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Power, 1Uh, 3.8A, 20%, Full Reel; Inductance Bourns
61J8015
Inductor, Power, 1Uh, 3.8A, 20%, Full Reel; Inductance Bourns 61J8015
INDUCTOR, POWER, 1UH, 3.8A, 20%, FULL REEL; Inductance:1µH; RMS Current (Irms):3.8A; Inductor Construction:Unshiel ded; Saturation Current (Isat):5.5A; Product Range:SDR0403 Series; DC Resistance Max:0.033ohm; Product Length:4.5mm RoHS Compliant: Yes

INDUCTOR, POWER, 1UH, 3.8A, 20%, FULL REEL; Inductance:1µH; RMS Current (Irms):3.8A; Inductor Construction:Unshielded; Saturation Current (Isat):5.5A; Product Range:SDR0403 Series; DC Resistance Max:0.033ohm; Product Length:4.5mm RoHS Compliant: Yes

Supplier's Site
Fixed Inductors - SDR0403-1R0ML - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SDR0403-1R0ML
Fixed Inductors SDR0403-1R0ML
FIXED IND 1UH 3.8A 33 MOHM SMD

FIXED IND 1UH 3.8A 33 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 894023-SDR0403-1R0ML 71-SDR0403-1R0ML SDR0403-1R0MLTR-ND 04P1887 61J8015 SDR0403-1R0ML
Product Name Fixed Inductors - SDR0403-1R0ML SMD 1UH 3.8A 33 MOHM Inductor and Choke Fixed Inductors Inductor, Un-Shielded, 1Uh, 5.5A, Smd; Inductance Bourns Inductor, Power, 1Uh, 3.8A, 20%, Full Reel; Inductance Bourns Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 1 microH 1 microH 1 microH 1 microH
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.033uH 250MHz 0.6A Inductor and Choke - 71-KQ0603TTE33NJ - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-220MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-2274JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details