Bourns, Inc. Fixed Inductors SDR0403-151KL

Description
150µH Unshielded Wirewound Inductor 260mA 3.4Ohm Max Nonstandard
Request a Quote Datasheet
Description
150µH Unshielded Wirewound Inductor 260mA 3.4Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SDR0403-151KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0403-151KLTR-ND
Fixed Inductors SDR0403-151KLTR-ND
150µH Unshielded Wirewound Inductor 260mA 3.4Ohm Max Nonstandard

150µH Unshielded Wirewound Inductor 260mA 3.4Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR0403-151KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0403-151KLDKR-ND
Fixed Inductors SDR0403-151KLDKR-ND
150µH Unshielded Wirewound Inductor 260mA 3.4Ohm Max Nonstandard

150µH Unshielded Wirewound Inductor 260mA 3.4Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR0403-151KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0403-151KLCT-ND
Fixed Inductors SDR0403-151KLCT-ND
150µH Unshielded Wirewound Inductor 260mA 3.4Ohm Max Nonstandard

150µH Unshielded Wirewound Inductor 260mA 3.4Ohm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274836-SDR0403-151KL
Inductors, Coils, Chokes - Fixed Inductors 1274836-SDR0403-151KL
Win Source Part Number: 1274836-SDR0403-151K L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR0403 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 150 µH Height - Seated (Max): 0.138" (3.50mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 50 @ 796kHz Frequency - Self Resonant: 8MHz Package / Case: Nonstandard DC Resistance (DCR): 3.4Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.177" L x 0.157" W (4.50mm x 4.00mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 260 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SDR0403-151KLDKR,SDR 0403-151KLCT,SDR0403 -151KLTR,SDR0403-151 KL Base Product Number: SDR0403 Current - Saturation (Isat): 400mA

Win Source Part Number: 1274836-SDR0403-151KL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR0403
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 150 µH
Height - Seated (Max): 0.138" (3.50mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 50 @ 796kHz
Frequency - Self Resonant: 8MHz
Package / Case: Nonstandard
DC Resistance (DCR): 3.4Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.177" L x 0.157" W (4.50mm x 4.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 260 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SDR0403-151KLDKR,SDR0403-151KLCT,SDR0403-151KLTR,SDR0403-151KL
Base Product Number: SDR0403
Current - Saturation (Isat): 400mA

Buy Now Datasheet
SMD 150UH 260MA 3.4OHM Inductor and Choke - 71-SDR0403-151KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 150UH 260MA 3.4OHM Inductor and Choke
71-SDR0403-151KL
SMD 150UH 260MA 3.4OHM Inductor and Choke 71-SDR0403-151KL
FIXED IND 150UH 260MA 3.4OHM SMD Product overview: SDR0403-151KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150UH, 260MA, 3.4OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150UH, 260MA, 3.4OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0403-151KL can be used for catalog matching and distributor lookup.

FIXED IND 150UH 260MA 3.4OHM SMD Product overview: SDR0403-151KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150UH, 260MA, 3.4OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150UH, 260MA, 3.4OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0403-151KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Un-Shielded, 150Uh, 400Ma, Smd; Inductance Bourns - 04P1893 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 150Uh, 400Ma, Smd; Inductance Bourns
04P1893
Inductor, Un-Shielded, 150Uh, 400Ma, Smd; Inductance Bourns 04P1893
INDUCTOR, UN-SHIELDED, 150UH, 400MA, SMD; Inductance:150µH; RMS Current (Irms):260mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):400mA; Product Range:SDR0403 Series; DC Resistance Max:3.4ohm; Product Length:4.5mm RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 150UH, 400MA, SMD; Inductance:150µH; RMS Current (Irms):260mA; Inductor Construction:Unshielded; Saturation Current (Isat):400mA; Product Range:SDR0403 Series; DC Resistance Max:3.4ohm; Product Length:4.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SDR0403-151KLTR-ND 1274836-SDR0403-151KL 71-SDR0403-151KL 04P1893
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 150UH 260MA 3.4OHM Inductor and Choke Inductor, Un-Shielded, 150Uh, 400Ma, Smd; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J563JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1338247-1624109-5 - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Application RF Choke
Configuration Fixed
View Details
3 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-A22A-D64M-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details