Bourns, Inc. SMD 15UH 920MA 240MOHM Inductor and Choke SDR0403-150ML

Description
FIXED IND 15UH 920MA 240MOHM SMD Product overview: SDR0403-150ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 920MA, 240MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 920MA, 240MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0403-150ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 15UH 920MA 240MOHM SMD Product overview: SDR0403-150ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 920MA, 240MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 920MA, 240MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0403-150ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 15UH 920MA 240MOHM Inductor and Choke - 71-SDR0403-150ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15UH 920MA 240MOHM Inductor and Choke
71-SDR0403-150ML
SMD 15UH 920MA 240MOHM Inductor and Choke 71-SDR0403-150ML
FIXED IND 15UH 920MA 240MOHM SMD Product overview: SDR0403-150ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 920MA, 240MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 920MA, 240MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0403-150ML can be used for catalog matching and distributor lookup.

FIXED IND 15UH 920MA 240MOHM SMD Product overview: SDR0403-150ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 920MA, 240MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 920MA, 240MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0403-150ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SDR0403-150MLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0403-150MLCT-ND
Fixed Inductors SDR0403-150MLCT-ND
15µH Unshielded Wirewound Inductor 920mA 240mOhm Max Nonstandard

15µH Unshielded Wirewound Inductor 920mA 240mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR0403-150MLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0403-150MLTR-ND
Fixed Inductors SDR0403-150MLTR-ND
15µH Unshielded Wirewound Inductor 920mA 240mOhm Max Nonstandard

15µH Unshielded Wirewound Inductor 920mA 240mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR0403-150MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0403-150MLDKR-ND
Fixed Inductors SDR0403-150MLDKR-ND
15µH Unshielded Wirewound Inductor 920mA 240mOhm Max Nonstandard

15µH Unshielded Wirewound Inductor 920mA 240mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 1808880 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1808880
Surface Mount Inductors 1808880
Bourns SDR0403-150ML

Bourns SDR0403-150ML

Supplier's Site
Surface Mount Inductors - 1809004 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1809004
Surface Mount Inductors 1809004
Bourns SDR0403-150ML

Bourns SDR0403-150ML

Supplier's Site
Fixed Inductors - SDR0403-150ML - 933231-SDR0403-150ML - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - SDR0403-150ML
933231-SDR0403-150ML
Fixed Inductors - SDR0403-150ML 933231-SDR0403-150ML
Manufacturer: Bourns Inc. Win Source Part Number: 933231-SDR0403-150ML Series: SDR0403 Operating Temperature Range: -40°C ~ 125°C Features: Unshielded Wirewound Inductor 240mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SDR0403 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: -SDR0403-150MLTR, SDR0403-150ML-ND, SDR0403-150MLCT, SDR0403-150MLDKR, -SDR0403-150ML, -SDR0403-150MLCT, SDR0403-150MLTR, -SDR0403-150ML-ND, SDR0403150ML

Manufacturer: Bourns Inc.
Win Source Part Number: 933231-SDR0403-150ML
Series: SDR0403
Operating Temperature Range: -40°C ~ 125°C
Features: Unshielded Wirewound Inductor 240mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SDR0403
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: -SDR0403-150MLTR, SDR0403-150ML-ND, SDR0403-150MLCT, SDR0403-150MLDKR, -SDR0403-150ML, -SDR0403-150MLCT, SDR0403-150MLTR, -SDR0403-150ML-ND, SDR0403150ML

Buy Now Datasheet
Inductor, Un-Shielded, 15Uh, 1.4A, Smd; Inductance Bourns - 04P1892 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 15Uh, 1.4A, Smd; Inductance Bourns
04P1892
Inductor, Un-Shielded, 15Uh, 1.4A, Smd; Inductance Bourns 04P1892
INDUCTOR, UN-SHIELDED, 15UH, 1.4A, SMD; Inductance:15µH; RMS Current (Irms):920mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):1.4A; Product Range:SDR0403 Series; DC Resistance Max:0.24ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 15UH, 1.4A, SMD; Inductance:15µH; RMS Current (Irms):920mA; Inductor Construction:Unshielded; Saturation Current (Isat):1.4A; Product Range:SDR0403 Series; DC Resistance Max:0.24ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Inductor, Unshielded, 15Uh, 0.92A, 20%; Inductance Bourns - 61J8024 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Unshielded, 15Uh, 0.92A, 20%; Inductance Bourns
61J8024
Inductor, Unshielded, 15Uh, 0.92A, 20%; Inductance Bourns 61J8024
INDUCTOR, UNSHIELDED, 15UH, 0.92A, 20%; Inductance:15µH; RMS Current (Irms):920mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):1.4A; Product Range:SDR0403 Series; DC Resistance Max:0.24ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, UNSHIELDED, 15UH, 0.92A, 20%; Inductance:15µH; RMS Current (Irms):920mA; Inductor Construction:Unshielded; Saturation Current (Isat):1.4A; Product Range:SDR0403 Series; DC Resistance Max:0.24ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - SDR0403-150ML - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SDR0403-150ML
Fixed Inductors SDR0403-150ML
FIXED IND 15UH 920MA 240MOHM SMD

FIXED IND 15UH 920MA 240MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SDR0403-150ML SDR0403-150MLCT-ND 1808880 933231-SDR0403-150ML 04P1892 SDR0403-150ML
Product Name SMD 15UH 920MA 240MOHM Inductor and Choke Fixed Inductors Surface Mount Inductors Fixed Inductors - SDR0403-150ML Inductor, Un-Shielded, 15Uh, 1.4A, Smd; Inductance Bourns Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite dr Ferrite; Ferrite
Inductance Range 15 microH 15 microH 15 microH 15 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J683JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 1-2176636-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 8.2 microH
View Details
2 suppliers
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-9N5 0402DC-9N5XJRW , 0402DC-9N5XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details