Bourns, Inc. SMD 120UH 320MA 2.2OHM Inductor and Choke SDR0403-121KL

Description
FIXED IND 120UH 320MA 2.2OHM SMD Product overview: SDR0403-121KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120UH, 320MA, 2.2OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 120UH, 320MA, 2.2OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0403-121KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 120UH 320MA 2.2OHM SMD Product overview: SDR0403-121KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120UH, 320MA, 2.2OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 120UH, 320MA, 2.2OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0403-121KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 120UH 320MA 2.2OHM Inductor and Choke - 71-SDR0403-121KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 120UH 320MA 2.2OHM Inductor and Choke
71-SDR0403-121KL
SMD 120UH 320MA 2.2OHM Inductor and Choke 71-SDR0403-121KL
FIXED IND 120UH 320MA 2.2OHM SMD Product overview: SDR0403-121KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120UH, 320MA, 2.2OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 120UH, 320MA, 2.2OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0403-121KL can be used for catalog matching and distributor lookup.

FIXED IND 120UH 320MA 2.2OHM SMD Product overview: SDR0403-121KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120UH, 320MA, 2.2OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 120UH, 320MA, 2.2OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0403-121KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274837-SDR0403-121KL
Inductors, Coils, Chokes - Fixed Inductors 1274837-SDR0403-121KL
Win Source Part Number: 1274837-SDR0403-121K L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR0403 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 120 µH Height - Seated (Max): 0.138" (3.50mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 50 @ 796kHz Frequency - Self Resonant: 8MHz Package / Case: Nonstandard DC Resistance (DCR): 2.2Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.177" L x 0.157" W (4.50mm x 4.00mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 320 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SDR0403-121KLCT,SDR0 403-121KLTR,SDR0403- 121KL,SDR0403-121KLD KR Base Product Number: SDR0403 Current - Saturation (Isat): 440mA

Win Source Part Number: 1274837-SDR0403-121KL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR0403
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 120 µH
Height - Seated (Max): 0.138" (3.50mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 50 @ 796kHz
Frequency - Self Resonant: 8MHz
Package / Case: Nonstandard
DC Resistance (DCR): 2.2Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.177" L x 0.157" W (4.50mm x 4.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 320 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SDR0403-121KLCT,SDR0403-121KLTR,SDR0403-121KL,SDR0403-121KLDKR
Base Product Number: SDR0403
Current - Saturation (Isat): 440mA

Buy Now Datasheet
Fixed Inductors - SDR0403-121KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0403-121KLDKR-ND
Fixed Inductors SDR0403-121KLDKR-ND
120µH Unshielded Wirewound Inductor 320mA 2.2Ohm Max Nonstandard

120µH Unshielded Wirewound Inductor 320mA 2.2Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR0403-121KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0403-121KLCT-ND
Fixed Inductors SDR0403-121KLCT-ND
120µH Unshielded Wirewound Inductor 320mA 2.2Ohm Max Nonstandard

120µH Unshielded Wirewound Inductor 320mA 2.2Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR0403-121KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0403-121KLTR-ND
Fixed Inductors SDR0403-121KLTR-ND
120µH Unshielded Wirewound Inductor 320mA 2.2Ohm Max Nonstandard

120µH Unshielded Wirewound Inductor 320mA 2.2Ohm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, Sdr0403 Series, 120 H, 10%, Unshielded, 2.2 Ohm, 320 Ma Rohs Compliant Bourns - 06X7062 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Sdr0403 Series, 120 H, 10%, Unshielded, 2.2 Ohm, 320 Ma Rohs Compliant Bourns
06X7062
Surface Mount Power Inductor, Sdr0403 Series, 120 H, 10%, Unshielded, 2.2 Ohm, 320 Ma Rohs Compliant Bourns 06X7062
Surface Mount Power Inductor, SDR0403 Series, 120 H, 10%, Unshielded, 2.2 ohm, 320 mA RoHS Compliant: Yes

Surface Mount Power Inductor, SDR0403 Series, 120 H, 10%, Unshielded, 2.2 ohm, 320 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SDR0403-121KL 1274837-SDR0403-121KL SDR0403-121KLDKR-ND 06X7062
Product Name SMD 120UH 320MA 2.2OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Surface Mount Power Inductor, Sdr0403 Series, 120 H, 10%, Unshielded, 2.2 Ohm, 320 Ma Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 120 microH 120 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2475JUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 1-1624112-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.1200 microH
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Common Mode Chokes - 486-5718-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details