Bourns, Inc. Fixed Inductors SDR0403-120ML

Description
FIXED IND 12UH 1.05A 210 MOHM
Request a Quote
Description
FIXED IND 12UH 1.05A 210 MOHM
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Bourns SDR0403-120ML is an unshielded inductor with an inductance value of 12 µH and a rated RMS current of 1.05 A. It features a maximum saturation current of 1.6 A and a DC resistance of 0.21 ohms. The inductor is constructed with a ferrite core and enameled copper wire, ensuring reliable performance in various applications. It operates within a temperature range of -40 °C to +125 °C and is compliant with RoHS standards. This component is suitable for use in DC/DC converters and power supplies for portable communication equipment, camcorders, LCD TVs, and car radios. The inductor is packaged in reels of 2000 pieces, facilitating easy integration into manufacturing processes.

Datasheet Summary
Powered by GS/AI

The Bourns SDR0403-120ML is an unshielded inductor with an inductance value of 12 µH and a rated RMS current of 1.05 A. It features a maximum saturation current of 1.6 A and a DC resistance of 0.21 ohms. The inductor is constructed with a ferrite core and enameled copper wire, ensuring reliable performance in various applications. It operates within a temperature range of -40 °C to +125 °C and is compliant with RoHS standards. This component is suitable for use in DC/DC converters and power supplies for portable communication equipment, camcorders, LCD TVs, and car radios. The inductor is packaged in reels of 2000 pieces, facilitating easy integration into manufacturing processes.

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SDR0403-120MLDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 12UH 1.05A 210 MOHM

FIXED IND 12UH 1.05A 210 MOHM

Buy Now Datasheet
Fixed Inductors - 118-SDR0403-120MLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR0403-120MLCT-ND
Fixed Inductors 118-SDR0403-120MLCT-ND
12µH Unshielded Wirewound Inductor 1.05A 210mOhm Max Nonstandard

12µH Unshielded Wirewound Inductor 1.05A 210mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR0403-120MLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR0403-120MLTR-ND
Fixed Inductors 118-SDR0403-120MLTR-ND
12µH Unshielded Wirewound Inductor 1.05A 210mOhm Max Nonstandard

12µH Unshielded Wirewound Inductor 1.05A 210mOhm Max Nonstandard

Buy Now Datasheet
SMD 12UH 1.05A 210MOHM Inductor and Choke - 71-SDR0403-120ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 12UH 1.05A 210MOHM Inductor and Choke
71-SDR0403-120ML
SMD 12UH 1.05A 210MOHM Inductor and Choke 71-SDR0403-120ML
FIXED IND 12UH 1.05A 210MOHM SMD Product overview: SDR0403-120ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12UH, 1.05A, 210MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 12UH, 1.05A, 210MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0403-120ML can be used for catalog matching and distributor lookup.

FIXED IND 12UH 1.05A 210MOHM SMD Product overview: SDR0403-120ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12UH, 1.05A, 210MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 12UH, 1.05A, 210MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0403-120ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Power Inductor, Sdr0403 Series, 12 H, 20%, Unshielded, 0.21 Ohm, 1.05 A Rohs Compliant Bourns - 06X7061 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Sdr0403 Series, 12 H, 20%, Unshielded, 0.21 Ohm, 1.05 A Rohs Compliant Bourns
06X7061
Surface Mount Power Inductor, Sdr0403 Series, 12 H, 20%, Unshielded, 0.21 Ohm, 1.05 A Rohs Compliant Bourns 06X7061
Surface Mount Power Inductor, SDR0403 Series, 12 H, 20%, Unshielded, 0.21 ohm, 1.05 A RoHS Compliant: Yes

Surface Mount Power Inductor, SDR0403 Series, 12 H, 20%, Unshielded, 0.21 ohm, 1.05 A RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Unshielded, 12Uh, 1.05A, 20%; Inductance Bourns - 61J8022 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Unshielded, 12Uh, 1.05A, 20%; Inductance Bourns
61J8022
Inductor, Unshielded, 12Uh, 1.05A, 20%; Inductance Bourns 61J8022
INDUCTOR, UNSHIELDED, 12UH, 1.05A, 20%; Inductance:12µH; RMS Current (Irms):1.05A; Inductor Construction:Unshiel ded; Saturation Current (Isat):1.6A; Product Range:SDR0403 Series; DC Resistance Max:0.21ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, UNSHIELDED, 12UH, 1.05A, 20%; Inductance:12µH; RMS Current (Irms):1.05A; Inductor Construction:Unshielded; Saturation Current (Isat):1.6A; Product Range:SDR0403 Series; DC Resistance Max:0.21ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 12Uh, Unshielded, 1.05A; Inductance Bourns - 33AK4296 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 12Uh, Unshielded, 1.05A; Inductance Bourns
33AK4296
Inductor, 12Uh, Unshielded, 1.05A; Inductance Bourns 33AK4296
INDUCTOR, 12UH, UNSHIELDED, 1.05A; Inductance:12µH; RMS Current (Irms):1.05A; Inductor Construction:Unshiel ded; Saturation Current (Isat):1.6A; Product Range:SDR0403 Series; DC Resistance Max:0.21ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 12UH, UNSHIELDED, 1.05A; Inductance:12µH; RMS Current (Irms):1.05A; Inductor Construction:Unshielded; Saturation Current (Isat):1.6A; Product Range:SDR0403 Series; DC Resistance Max:0.21ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - SDR0403-120ML - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SDR0403-120ML
Fixed Inductors SDR0403-120ML
FIXED IND 12UH 1.05A 210MOHM SMD

FIXED IND 12UH 1.05A 210MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SDR0403-120MLDKR-ND 71-SDR0403-120ML 06X7061 61J8022 SDR0403-120ML
Product Name Fixed Inductors SMD 12UH 1.05A 210MOHM Inductor and Choke Surface Mount Power Inductor, Sdr0403 Series, 12 H, 20%, Unshielded, 0.21 Ohm, 1.05 A Rohs Compliant Bourns Inductor, Unshielded, 12Uh, 1.05A, 20%; Inductance Bourns Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TE1R0K - 960975-LFC32TE1R0K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 1 microH
Inductance Tolerance 10 (+/- %)
View Details
Specs
Application RF Choke
View Details
Inductor and Choke - 839-DFKH-31-0006 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 50 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers