1mH Unshielded Wirewound Inductor 90mA 14Ohm Max Nonstandard
1mH Unshielded Wirewound Inductor 90mA 14Ohm Max Nonstandard
1mH Unshielded Wirewound Inductor 90mA 14Ohm Max Nonstandard
FIXED IND 1MH 90MA 14 OHM SMD Product overview: SDR0403-102KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1MH, 90MA, 14 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1MH, 90MA, 14 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0403-102KL can be used for catalog matching and distributor lookup.
INDUCTOR, UN-SHIELDED, 1MH, 130MA, SMD; Inductance:1mH; RMS Current (Irms):90mA; Inductor Construction:Unshiel
Surface Mount Power Inductor, SDR0403 Series, 1 mH, 10%, Unshielded, 14 ohm, 90 mA RoHS Compliant: Yes
FIXED IND 1MH 90MA 14 OHM SMD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SDR0403-102KLTR-ND | 71-SDR0403-102KL | 04P1891 | 23T1077 | SDR0403-102KL |
| Product Name | Fixed Inductors | SMD 1MH 90MA 14 OHM Inductor and Choke | Inductor, Un-Shielded, 1Mh, 130Ma, Smd; Inductance Bourns | Surface Mount Power Inductor, Sdr0403 Series, 1 Mh, 10%, Unshielded, 14 Ohm, 90 Ma Rohs Compliant Bourns | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite | ||
| Configuration | Fixed | ||||
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |