Bourns, Inc. SMD 100UH 350MA 1.9OHM Inductor and Choke SDR0403-101KL

Description
FIXED IND 100UH 350MA 1.9OHM SMD Product overview: SDR0403-101KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 350MA, 1.9OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 350MA, 1.9OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0403-101KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 100UH 350MA 1.9OHM SMD Product overview: SDR0403-101KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 350MA, 1.9OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 350MA, 1.9OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0403-101KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 100UH 350MA 1.9OHM Inductor and Choke - 71-SDR0403-101KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100UH 350MA 1.9OHM Inductor and Choke
71-SDR0403-101KL
SMD 100UH 350MA 1.9OHM Inductor and Choke 71-SDR0403-101KL
FIXED IND 100UH 350MA 1.9OHM SMD Product overview: SDR0403-101KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 350MA, 1.9OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 350MA, 1.9OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0403-101KL can be used for catalog matching and distributor lookup.

FIXED IND 100UH 350MA 1.9OHM SMD Product overview: SDR0403-101KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 350MA, 1.9OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 350MA, 1.9OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0403-101KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SDR0403-101KL
933230-SDR0403-101KL
Fixed Inductors - SDR0403-101KL 933230-SDR0403-101KL
Manufacturer: Bourns Inc. Win Source Part Number: 933230-SDR0403-101KL Series: SDR0403 Operating Temperature Range: -40°C ~ 125°C Features: Unshielded Wirewound Inductor 1.9Ohm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SDR0403 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SDR0403101KL, -SDR0403-101KLTR, SDR0403-101KLTR, -SDR0403-101KLCT, SDR0403-101KLCT, -SDR0403-101KL

Manufacturer: Bourns Inc.
Win Source Part Number: 933230-SDR0403-101KL
Series: SDR0403
Operating Temperature Range: -40°C ~ 125°C
Features: Unshielded Wirewound Inductor 1.9Ohm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SDR0403
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SDR0403101KL, -SDR0403-101KLTR, SDR0403-101KLTR, -SDR0403-101KLCT, SDR0403-101KLCT, -SDR0403-101KL

Buy Now Datasheet
Fixed Inductors - 118-SDR0403-101KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR0403-101KLTR-ND
Fixed Inductors 118-SDR0403-101KLTR-ND
100µH Unshielded Wirewound Inductor 350mA 1.9Ohm Max Nonstandard

100µH Unshielded Wirewound Inductor 350mA 1.9Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR0403-101KLDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 100UH 350MA 1.9 OHM

FIXED IND 100UH 350MA 1.9 OHM

Buy Now Datasheet
Fixed Inductors - 118-SDR0403-101KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR0403-101KLCT-ND
Fixed Inductors 118-SDR0403-101KLCT-ND
100µH Unshielded Wirewound Inductor 350mA 1.9Ohm Max Nonstandard

100µH Unshielded Wirewound Inductor 350mA 1.9Ohm Max Nonstandard

Buy Now Datasheet
Inductor, Un-Shielded, 100Uh, 510Ma, Smd; Inductance Bourns - 04P1890 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 100Uh, 510Ma, Smd; Inductance Bourns
04P1890
Inductor, Un-Shielded, 100Uh, 510Ma, Smd; Inductance Bourns 04P1890
INDUCTOR, UN-SHIELDED, 100UH, 510MA, SMD; Inductance:100µH; RMS Current (Irms):350mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):510mA; Product Range:SDR0403 Series; DC Resistance Max:1.9ohm; Product Length:4.5mm RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 100UH, 510MA, SMD; Inductance:100µH; RMS Current (Irms):350mA; Inductor Construction:Unshielded; Saturation Current (Isat):510mA; Product Range:SDR0403 Series; DC Resistance Max:1.9ohm; Product Length:4.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 100Uh, 0.35A, 10%, Unshielded; Inductance Bourns - 57AC3413 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh, 0.35A, 10%, Unshielded; Inductance Bourns
57AC3413
Inductor, 100Uh, 0.35A, 10%, Unshielded; Inductance Bourns 57AC3413
INDUCTOR, 100UH, 0.35A, 10%, UNSHIELDED; Inductance:100µH; RMS Current (Irms):350mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):510mA; Product Range:SDR0403 Series; Power Inductor Case:4.5mm x 4mm x 3.2mm; DC RoHS Compliant: Yes

INDUCTOR, 100UH, 0.35A, 10%, UNSHIELDED; Inductance:100µH; RMS Current (Irms):350mA; Inductor Construction:Unshielded; Saturation Current (Isat):510mA; Product Range:SDR0403 Series; Power Inductor Case:4.5mm x 4mm x 3.2mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SDR0403-101KL 933230-SDR0403-101KL 118-SDR0403-101KLTR-ND 04P1890 57AC3413
Product Name SMD 100UH 350MA 1.9OHM Inductor and Choke Fixed Inductors - SDR0403-101KL Fixed Inductors Inductor, Un-Shielded, 100Uh, 510Ma, Smd; Inductance Bourns Inductor, 100Uh, 0.35A, 10%, Unshielded; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 100 microH 100 microH 100 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J123JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 1-2176641-6 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 47 microH
View Details
2 suppliers
026011C (0703) Ceramic Chip Inductors - 026011C-27N 026011C-27NXJRW , 026011C-27NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details