Bourns, Inc. SMD 10UH 1.15A 180MOHM Inductor and Choke SDR0403-100ML

Description
FIXED IND 10UH 1.15A 180MOHM SMD Product overview: SDR0403-100ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1.15A, 180MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1.15A, 180MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0403-100ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 10UH 1.15A 180MOHM SMD Product overview: SDR0403-100ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1.15A, 180MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1.15A, 180MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0403-100ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10UH 1.15A 180MOHM Inductor and Choke - 71-SDR0403-100ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 1.15A 180MOHM Inductor and Choke
71-SDR0403-100ML
SMD 10UH 1.15A 180MOHM Inductor and Choke 71-SDR0403-100ML
FIXED IND 10UH 1.15A 180MOHM SMD Product overview: SDR0403-100ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1.15A, 180MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1.15A, 180MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0403-100ML can be used for catalog matching and distributor lookup.

FIXED IND 10UH 1.15A 180MOHM SMD Product overview: SDR0403-100ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1.15A, 180MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1.15A, 180MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0403-100ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SDR0403-100ML
1247463-SDR0403-100ML
Fixed Inductors - SDR0403-100ML 1247463-SDR0403-100ML
Manufacturer: Bourns Inc. Win Source Part Number: 1247463-SDR0403-100M L Series: SDR0403 Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -40°C ~ 125°C Package: Nonstandard Current Rating: 1.15A Shielding: Unshielded Inductance: 10μH Mounting: SMD Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 1.7A Q @ Freq: 28 @ 2.52MHz Frequency - Self Resonant: 33MHz Test Frequency: 1kHz Size: 0.177" L x 0.157" W (4.50mm x 4.00mm) Family Name: SDR0403 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 180 mOhm Max Manufacturer Homepage: www.bourns.com Height - Seated (Maximum): 0.126" (3.20mm) Alternative Parts (Cross-Reference): LPS5010-103MTC; LPS5030-103MSD; TL5015SG-100MD; Introduction Date: October 23, 2001 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 1247463-SDR0403-100ML
Series: SDR0403
Packaging: Reel - TR
Type: Wirewound
Operating Temperature Range: -40°C ~ 125°C
Package: Nonstandard
Current Rating: 1.15A
Shielding: Unshielded
Inductance: 10μH
Mounting: SMD
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 1.7A
Q @ Freq: 28 @ 2.52MHz
Frequency - Self Resonant: 33MHz
Test Frequency: 1kHz
Size: 0.177" L x 0.157" W (4.50mm x 4.00mm)
Family Name: SDR0403
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 180 mOhm Max
Manufacturer Homepage: www.bourns.com
Height - Seated (Maximum): 0.126" (3.20mm)
Alternative Parts (Cross-Reference): LPS5010-103MTC; LPS5030-103MSD; TL5015SG-100MD;
Introduction Date: October 23, 2001
ECCN: EAR99
Country of Origin: China, Taiwan
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Fixed Inductors - 118-SDR0403-100MLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR0403-100MLCT-ND
Fixed Inductors 118-SDR0403-100MLCT-ND
10µH Unshielded Wirewound Inductor 1.15A 180mOhm Max Nonstandard

10µH Unshielded Wirewound Inductor 1.15A 180mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR0403-100MLDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 10UH 1.15A 180 MOHM

FIXED IND 10UH 1.15A 180 MOHM

Buy Now Datasheet
Fixed Inductors - 118-SDR0403-100MLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR0403-100MLTR-ND
Fixed Inductors 118-SDR0403-100MLTR-ND
10µH Unshielded Wirewound Inductor 1.15A 180mOhm Max Nonstandard

10µH Unshielded Wirewound Inductor 1.15A 180mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 7361214 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7361214
Surface Mount Inductors 7361214
Bourns SDR0403-100ML

Bourns SDR0403-100ML

Supplier's Site
Surface Mount Inductors - 7361214P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7361214P
Surface Mount Inductors 7361214P
Bourns SDR0403-100ML

Bourns SDR0403-100ML

Supplier's Site
Surface Mount Inductors - 1816880 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1816880
Surface Mount Inductors 1816880
Bourns SDR0403-100ML

Bourns SDR0403-100ML

Supplier's Site
Surface Mount Inductors - 1729618 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1729618
Surface Mount Inductors 1729618
Bourns SDR0403-100ML

Bourns SDR0403-100ML

Supplier's Site
Fixed Inductors - SDR0403-100ML - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SDR0403-100ML
Fixed Inductors SDR0403-100ML
FIXED IND 10UH 1.15A 180MOHM SMD

FIXED IND 10UH 1.15A 180MOHM SMD

Supplier's Site Datasheet
Inductor, Un-Shielded, 10Uh, 1.7A, Smd; Inductance Bourns - 04P1889 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 10Uh, 1.7A, Smd; Inductance Bourns
04P1889
Inductor, Un-Shielded, 10Uh, 1.7A, Smd; Inductance Bourns 04P1889
INDUCTOR, UN-SHIELDED, 10UH, 1.7A, SMD; Inductance:10µH; RMS Current (Irms):1.15A; Inductor Construction:Unshiel ded; Saturation Current (Isat):1.7A; Product Range:SDR0403 Series; DC Resistance Max:0.18ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 10UH, 1.7A, SMD; Inductance:10µH; RMS Current (Irms):1.15A; Inductor Construction:Unshielded; Saturation Current (Isat):1.7A; Product Range:SDR0403 Series; DC Resistance Max:0.18ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Inductor, Un-Shielded, 10Uh, 1.7A, Smd, Full Reel; Inductance Bourns - 61J8018 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 10Uh, 1.7A, Smd, Full Reel; Inductance Bourns
61J8018
Inductor, Un-Shielded, 10Uh, 1.7A, Smd, Full Reel; Inductance Bourns 61J8018
INDUCTOR, UN-SHIELDED, 10UH, 1.7A, SMD, FULL REEL; Inductance:10µH; RMS Current (Irms):1.15A; Inductor Construction:Unshiel ded; Saturation Current (Isat):1.7A; Product Range:SDR0403 Series; DC Resistance Max:0.18ohm RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 10UH, 1.7A, SMD, FULL REEL; Inductance:10µH; RMS Current (Irms):1.15A; Inductor Construction:Unshielded; Saturation Current (Isat):1.7A; Product Range:SDR0403 Series; DC Resistance Max:0.18ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Power Inductor, Sdr0403 Series, 10 H, 20%, Unshielded, 0.18 Ohm, 1.15 A Rohs Compliant Bourns - 23T1075 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Sdr0403 Series, 10 H, 20%, Unshielded, 0.18 Ohm, 1.15 A Rohs Compliant Bourns
23T1075
Surface Mount Power Inductor, Sdr0403 Series, 10 H, 20%, Unshielded, 0.18 Ohm, 1.15 A Rohs Compliant Bourns 23T1075
Surface Mount Power Inductor, SDR0403 Series, 10 H, 20%, Unshielded, 0.18 ohm, 1.15 A RoHS Compliant: Yes

Surface Mount Power Inductor, SDR0403 Series, 10 H, 20%, Unshielded, 0.18 ohm, 1.15 A RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Power Inductor, Sdr0403 Series, 10 H, 20%, Unshielded, 0.18 Ohm, 1.15 A Rohs Compliant Bourns - 40Y8984 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Sdr0403 Series, 10 H, 20%, Unshielded, 0.18 Ohm, 1.15 A Rohs Compliant Bourns
40Y8984
Surface Mount Power Inductor, Sdr0403 Series, 10 H, 20%, Unshielded, 0.18 Ohm, 1.15 A Rohs Compliant Bourns 40Y8984
Surface Mount Power Inductor, SDR0403 Series, 10 H, 20%, Unshielded, 0.18 ohm, 1.15 A RoHS Compliant: Yes

Surface Mount Power Inductor, SDR0403 Series, 10 H, 20%, Unshielded, 0.18 ohm, 1.15 A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SDR0403-100ML 1247463-SDR0403-100ML 118-SDR0403-100MLCT-ND 7361214 7361214P SDR0403-100ML 04P1889 61J8018 23T1075
Product Name SMD 10UH 1.15A 180MOHM Inductor and Choke Fixed Inductors - SDR0403-100ML Fixed Inductors Surface Mount Inductors Surface Mount Inductors Fixed Inductors Inductor, Un-Shielded, 10Uh, 1.7A, Smd; Inductance Bourns Inductor, Un-Shielded, 10Uh, 1.7A, Smd, Full Reel; Inductance Bourns Surface Mount Power Inductor, Sdr0403 Series, 10 H, 20%, Unshielded, 0.18 Ohm, 1.15 A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite Ferrite; Ferrite
Inductance Range 10 microH 10 microH 10 microH 10 microH 10 microH 10 microH 10 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R2-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
CMT8100 Series Common Mode Inductors - CMT-8117 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 36000 to ? microH
View Details
2 suppliers