Bourns, Inc. Fixed Inductors SDR0302-8R2ML

Description
8.2µH Unshielded Wirewound Inductor 900mA 200mOhm Max Nonstandard
Request a Quote Datasheet
Description
8.2µH Unshielded Wirewound Inductor 900mA 200mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SDR0302-8R2MLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0302-8R2MLCT-ND
Fixed Inductors SDR0302-8R2MLCT-ND
8.2µH Unshielded Wirewound Inductor 900mA 200mOhm Max Nonstandard

8.2µH Unshielded Wirewound Inductor 900mA 200mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR0302-8R2MLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0302-8R2MLTR-ND
Fixed Inductors SDR0302-8R2MLTR-ND
8.2µH Unshielded Wirewound Inductor 900mA 200mOhm Max Nonstandard

8.2µH Unshielded Wirewound Inductor 900mA 200mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR0302-8R2MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0302-8R2MLDKR-ND
Fixed Inductors SDR0302-8R2MLDKR-ND
8.2µH Unshielded Wirewound Inductor 900mA 200mOhm Max Nonstandard

8.2µH Unshielded Wirewound Inductor 900mA 200mOhm Max Nonstandard

Buy Now Datasheet
8.2UH 900MA 200MOHM Inductor and Choke - 71-SDR0302-8R2ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8.2UH 900MA 200MOHM Inductor and Choke
71-SDR0302-8R2ML
8.2UH 900MA 200MOHM Inductor and Choke 71-SDR0302-8R2ML
FIXED IND 8.2UH 900MA 200MOHM SM Product overview: SDR0302-8R2ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2UH, 900MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 8.2UH, 900MA, 200MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0302-8R2ML can be used for catalog matching and distributor lookup.

FIXED IND 8.2UH 900MA 200MOHM SM Product overview: SDR0302-8R2ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2UH, 900MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 8.2UH, 900MA, 200MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0302-8R2ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274849-SDR0302-8R2ML
Inductors, Coils, Chokes - Fixed Inductors 1274849-SDR0302-8R2ML
Win Source Part Number: 1274849-SDR0302-8R2M L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR0302 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 8.2 µH Height - Seated (Max): 0.110" (2.80mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 16 @ 7.96MHz Frequency - Self Resonant: 35MHz Package / Case: Nonstandard DC Resistance (DCR): 200mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.118" L x 0.110" W (3.00mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 900 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: -SDR0302-8R2ML,SDR03 02-8R2ML,SDR0302-8R2 MLTR,SDR03028R2ML,-S DR0302-8R2ML,-SDR030 2-8R2MLCT,SDR0302-8R 2MLCT,SDR0302-8R2MLD KR,-SDR0302-8R2MLTR Base Product Number: SDR0302 Current - Saturation (Isat): 1.05A

Win Source Part Number: 1274849-SDR0302-8R2ML
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR0302
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 8.2 µH
Height - Seated (Max): 0.110" (2.80mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 16 @ 7.96MHz
Frequency - Self Resonant: 35MHz
Package / Case: Nonstandard
DC Resistance (DCR): 200mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.118" L x 0.110" W (3.00mm x 2.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 900 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: -SDR0302-8R2ML,SDR0302-8R2ML,SDR0302-8R2MLTR,SDR03028R2ML,-SDR0302-8R2ML,-SDR0302-8R2MLCT,SDR0302-8R2MLCT,SDR0302-8R2MLDKR,-SDR0302-8R2MLTR
Base Product Number: SDR0302
Current - Saturation (Isat): 1.05A

Buy Now Datasheet
Surface Mount Power Inductor, Sdr0302 Series, 8.2 H, 20%, Unshielded, 0.2 Ohm, 900 Ma Rohs Compliant Bourns - 06X7057 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Sdr0302 Series, 8.2 H, 20%, Unshielded, 0.2 Ohm, 900 Ma Rohs Compliant Bourns
06X7057
Surface Mount Power Inductor, Sdr0302 Series, 8.2 H, 20%, Unshielded, 0.2 Ohm, 900 Ma Rohs Compliant Bourns 06X7057
Surface Mount Power Inductor, SDR0302 Series, 8.2 H, 20%, Unshielded, 0.2 ohm, 900 mA RoHS Compliant: Yes

Surface Mount Power Inductor, SDR0302 Series, 8.2 H, 20%, Unshielded, 0.2 ohm, 900 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SDR0302-8R2MLCT-ND 71-SDR0302-8R2ML 1274849-SDR0302-8R2ML 06X7057
Product Name Fixed Inductors 8.2UH 900MA 200MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Surface Mount Power Inductor, Sdr0302 Series, 8.2 H, 20%, Unshielded, 0.2 Ohm, 900 Ma Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL32TTE4R7K - 975126-KL32TTE4R7K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 4.7 microH
View Details
Power Inductors - ECS-MPI2520R1-1R0-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers