FIXED IND 82UH 280MA 2.1 OHM SMD Product overview: SDR0302-820KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82UH, 280MA, 2.1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 82UH, 280MA, 2.1 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0302-820KL can be used for catalog matching and distributor lookup.
Win Source Part Number: 1274848-SDR0302-820K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR0302
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 82 µH
Height - Seated (Max): 0.110" (2.80mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 24 @ 2.52MHz
Frequency - Self Resonant: 12MHz
Package / Case: Nonstandard
DC Resistance (DCR): 2.1Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.118" L x 0.110" W (3.00mm x 2.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 280 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SDR0302-820KLDKR,-SD
Base Product Number: SDR0302
Current - Saturation (Isat): 300mA
82µH Unshielded Wirewound Inductor 280mA 2.1Ohm Max Nonstandard
82µH Unshielded Wirewound Inductor 280mA 2.1Ohm Max Nonstandard
82µH Unshielded Wirewound Inductor 280mA 2.1Ohm Max Nonstandard
Surface Mount Power Inductor, SDR0302 Series, 82 H, 10%, Unshielded, 2.1 ohm, 280 mA RoHS Compliant: Yes
INDUCTOR, 82UH, UNSHIELDED, 0.28A; Inductance:82µH; RMS Current (Irms):280mA; Inductor Construction:Unshiel
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SDR0302-820KL | 1274848-SDR0302-820KL | SDR0302-820KLDKR-ND | 06X7058 | 61J8013 |
| Product Name | SMD 82UH 280MA 2.1 OHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | Surface Mount Power Inductor, Sdr0302 Series, 82 H, 10%, Unshielded, 2.1 Ohm, 280 Ma Rohs Compliant Bourns | Inductor, 82Uh, Unshielded, 0.28A; Inductance Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology |
| Technology | Drum Core, Wirewound | Standard; Wirewound | |||
| Core Material | Ferrite | Ferrite | Ferrite; Drum Core, Wirewound | ||
| Inductance Range | 82 microH | 82 microH | 82 microH |