Win Source Part Number: 1274841-SDR0302-6R8M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR0302
Type: Drum Core, Wirewound
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Unshielded
Inductance: 6.8 µH
Height - Seated (Max): 0.110" (2.80mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 18 @ 7.96MHz
Frequency - Self Resonant: 40MHz
Package / Case: Nonstandard
DC Resistance (DCR): 180mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.118" L x 0.110" W (3.00mm x 2.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SDR0302-6R8MLTR,-SDR
Base Product Number: SDR0302
Current - Saturation (Isat): 1.2A
6.8µH Unshielded Wirewound Inductor 1A 180mOhm Max Nonstandard
FIXED IND 6.8UH 1A 180 MOHM SMD
6.8µH Unshielded Wirewound Inductor 1A 180mOhm Max Nonstandard
FIXED IND 6.8UH 1A 180 MOHM SMD Product overview: SDR0302-6R8ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 1A, 180 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 1A, 180 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0302-6R8ML can be used for catalog matching and distributor lookup.
INDUCTOR, POWER, 6.8UH, 1A, 20%, FULL REEL; Inductance:6.8µH; RMS Current (Irms):1A; Inductor Construction:Unshiel
Surface Mount Power Inductor, SDR0302 Series, 6.8 H, 20%, Unshielded, 0.18 ohm, 1 A RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1274841-SDR0302-6R8ML | 118-SDR0302-6R8MLTR-ND | 71-SDR0302-6R8ML | 61J8009 | 45W6402 |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | SMD 6.8UH 1A 180 MOHM Inductor and Choke | Inductor, Power, 6.8Uh, 1A, 20%, Full Reel; Inductance Bourns | Surface Mount Power Inductor, Sdr0302 Series, 6.8 H, 20%, Unshielded, 0.18 Ohm, 1 A Rohs Compliant Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Standard; Wirewound | Drum Core, Wirewound | |||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite | ||
| Application | RF Choke |