Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SDR0302-681KL

Description
Win Source Part Number: 1274850-SDR0302-681K L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR0302 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 680 µH Height - Seated (Max): 0.110" (2.80mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 43 @ 796kHz Frequency - Self Resonant: 4.3MHz Package / Case: Nonstandard DC Resistance (DCR): 18Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.118" L x 0.110" W (3.00mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 85 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: 118-SDR0302-681KLCT, 118-SDR0302-681KLTR, SDR0302-681KL,118-SD R0302-681KLDKR Base Product Number: SDR0302 Current - Saturation (Isat): 110mA
Request a Quote Datasheet
Description
Win Source Part Number: 1274850-SDR0302-681K L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR0302 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 680 µH Height - Seated (Max): 0.110" (2.80mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 43 @ 796kHz Frequency - Self Resonant: 4.3MHz Package / Case: Nonstandard DC Resistance (DCR): 18Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.118" L x 0.110" W (3.00mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 85 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: 118-SDR0302-681KLCT, 118-SDR0302-681KLTR, SDR0302-681KL,118-SD R0302-681KLDKR Base Product Number: SDR0302 Current - Saturation (Isat): 110mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274850-SDR0302-681KL
Inductors, Coils, Chokes - Fixed Inductors 1274850-SDR0302-681KL
Win Source Part Number: 1274850-SDR0302-681K L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR0302 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 680 µH Height - Seated (Max): 0.110" (2.80mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 43 @ 796kHz Frequency - Self Resonant: 4.3MHz Package / Case: Nonstandard DC Resistance (DCR): 18Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.118" L x 0.110" W (3.00mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 85 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: 118-SDR0302-681KLCT, 118-SDR0302-681KLTR, SDR0302-681KL,118-SD R0302-681KLDKR Base Product Number: SDR0302 Current - Saturation (Isat): 110mA

Win Source Part Number: 1274850-SDR0302-681KL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR0302
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 680 µH
Height - Seated (Max): 0.110" (2.80mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 43 @ 796kHz
Frequency - Self Resonant: 4.3MHz
Package / Case: Nonstandard
DC Resistance (DCR): 18Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.118" L x 0.110" W (3.00mm x 2.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 85 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: 118-SDR0302-681KLCT,118-SDR0302-681KLTR,SDR0302-681KL,118-SDR0302-681KLDKR
Base Product Number: SDR0302
Current - Saturation (Isat): 110mA

Buy Now Datasheet
SMD 680UH 85MA 18 OHM Inductor and Choke - 71-SDR0302-681KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 680UH 85MA 18 OHM Inductor and Choke
71-SDR0302-681KL
SMD 680UH 85MA 18 OHM Inductor and Choke 71-SDR0302-681KL
FIXED IND 680UH 85MA 18 OHM SMD Product overview: SDR0302-681KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680UH, 85MA, 18 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 680UH, 85MA, 18 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0302-681KL can be used for catalog matching and distributor lookup.

FIXED IND 680UH 85MA 18 OHM SMD Product overview: SDR0302-681KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680UH, 85MA, 18 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 680UH, 85MA, 18 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0302-681KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 118-SDR0302-681KLDKR-ND - DigiKey
Thief River Falls, MN, United States
680µH Unshielded Wirewound Inductor 85mA 18Ohm Max Nonstandard

680µH Unshielded Wirewound Inductor 85mA 18Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR0302-681KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR0302-681KLCT-ND
Fixed Inductors 118-SDR0302-681KLCT-ND
680µH Unshielded Wirewound Inductor 85mA 18Ohm Max Nonstandard

680µH Unshielded Wirewound Inductor 85mA 18Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR0302-681KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR0302-681KLTR-ND
Fixed Inductors 118-SDR0302-681KLTR-ND
680µH Unshielded Wirewound Inductor 85mA 18Ohm Max Nonstandard

680µH Unshielded Wirewound Inductor 85mA 18Ohm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, Sdr0302 Series, 680 H, 10%, Unshielded, 18 Ohm, 85 Ma Rohs Compliant Bourns - 06X7056 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Sdr0302 Series, 680 H, 10%, Unshielded, 18 Ohm, 85 Ma Rohs Compliant Bourns
06X7056
Surface Mount Power Inductor, Sdr0302 Series, 680 H, 10%, Unshielded, 18 Ohm, 85 Ma Rohs Compliant Bourns 06X7056
Surface Mount Power Inductor, SDR0302 Series, 680 H, 10%, Unshielded, 18 ohm, 85 mA RoHS Compliant: Yes

Surface Mount Power Inductor, SDR0302 Series, 680 H, 10%, Unshielded, 18 ohm, 85 mA RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Power Inductor, Sdr0302 Series, 680 H, 10%, Unshielded, 18 Ohm, 85 Ma Rohs Compliant Bourns - 61J8011 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Sdr0302 Series, 680 H, 10%, Unshielded, 18 Ohm, 85 Ma Rohs Compliant Bourns
61J8011
Surface Mount Power Inductor, Sdr0302 Series, 680 H, 10%, Unshielded, 18 Ohm, 85 Ma Rohs Compliant Bourns 61J8011
Surface Mount Power Inductor, SDR0302 Series, 680 H, 10%, Unshielded, 18 ohm, 85 mA RoHS Compliant: Yes

Surface Mount Power Inductor, SDR0302 Series, 680 H, 10%, Unshielded, 18 ohm, 85 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1274850-SDR0302-681KL 71-SDR0302-681KL 118-SDR0302-681KLDKR-ND 06X7056
Product Name Inductors, Coils, Chokes - Fixed Inductors SMD 680UH 85MA 18 OHM Inductor and Choke Fixed Inductors Surface Mount Power Inductor, Sdr0302 Series, 680 H, 10%, Unshielded, 18 Ohm, 85 Ma Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3125-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-106R8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.8 microH
DCR 0.1700 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-100MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - LFC32TE8R2K - 1069446-LFC32TE8R2K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 8.2 microH
Inductance Tolerance 10 (+/- %)
View Details