Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SDR0302-561KL

Description
Win Source Part Number: 1274851-SDR0302-561K L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR0302 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 560 µH Height - Seated (Max): 0.110" (2.80mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 43 @ 796kHz Frequency - Self Resonant: 4.8MHz Package / Case: Nonstandard DC Resistance (DCR): 16Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.118" L x 0.110" W (3.00mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 95 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: 118-SDR0302-561KLCT, 118-SDR0302-561KLTR, 118-SDR0302-561KLDKR ,SDR0302-561KL Base Product Number: SDR0302 Current - Saturation (Isat): 120mA
Request a Quote Datasheet
Description
Win Source Part Number: 1274851-SDR0302-561K L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR0302 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 560 µH Height - Seated (Max): 0.110" (2.80mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 43 @ 796kHz Frequency - Self Resonant: 4.8MHz Package / Case: Nonstandard DC Resistance (DCR): 16Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.118" L x 0.110" W (3.00mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 95 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: 118-SDR0302-561KLCT, 118-SDR0302-561KLTR, 118-SDR0302-561KLDKR ,SDR0302-561KL Base Product Number: SDR0302 Current - Saturation (Isat): 120mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274851-SDR0302-561KL
Inductors, Coils, Chokes - Fixed Inductors 1274851-SDR0302-561KL
Win Source Part Number: 1274851-SDR0302-561K L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR0302 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 560 µH Height - Seated (Max): 0.110" (2.80mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 43 @ 796kHz Frequency - Self Resonant: 4.8MHz Package / Case: Nonstandard DC Resistance (DCR): 16Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.118" L x 0.110" W (3.00mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 95 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: 118-SDR0302-561KLCT, 118-SDR0302-561KLTR, 118-SDR0302-561KLDKR ,SDR0302-561KL Base Product Number: SDR0302 Current - Saturation (Isat): 120mA

Win Source Part Number: 1274851-SDR0302-561KL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR0302
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 560 µH
Height - Seated (Max): 0.110" (2.80mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 43 @ 796kHz
Frequency - Self Resonant: 4.8MHz
Package / Case: Nonstandard
DC Resistance (DCR): 16Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.118" L x 0.110" W (3.00mm x 2.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 95 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: 118-SDR0302-561KLCT,118-SDR0302-561KLTR,118-SDR0302-561KLDKR,SDR0302-561KL
Base Product Number: SDR0302
Current - Saturation (Isat): 120mA

Buy Now Datasheet
SMD 560UH 95MA 16 OHM Inductor and Choke - 71-SDR0302-561KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 560UH 95MA 16 OHM Inductor and Choke
71-SDR0302-561KL
SMD 560UH 95MA 16 OHM Inductor and Choke 71-SDR0302-561KL
FIXED IND 560UH 95MA 16 OHM SMD Product overview: SDR0302-561KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 560UH, 95MA, 16 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 560UH, 95MA, 16 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0302-561KL can be used for catalog matching and distributor lookup.

FIXED IND 560UH 95MA 16 OHM SMD Product overview: SDR0302-561KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 560UH, 95MA, 16 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 560UH, 95MA, 16 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0302-561KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 118-SDR0302-561KLDKR-ND - DigiKey
Thief River Falls, MN, United States
560µH Unshielded Wirewound Inductor 95mA 16Ohm Max Nonstandard

560µH Unshielded Wirewound Inductor 95mA 16Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR0302-561KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR0302-561KLTR-ND
Fixed Inductors 118-SDR0302-561KLTR-ND
560µH Unshielded Wirewound Inductor 95mA 16Ohm Max Nonstandard

560µH Unshielded Wirewound Inductor 95mA 16Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR0302-561KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR0302-561KLCT-ND
Fixed Inductors 118-SDR0302-561KLCT-ND
560µH Unshielded Wirewound Inductor 95mA 16Ohm Max Nonstandard

560µH Unshielded Wirewound Inductor 95mA 16Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1274851-SDR0302-561KL 71-SDR0302-561KL 118-SDR0302-561KLDKR-ND
Product Name Inductors, Coils, Chokes - Fixed Inductors SMD 560UH 95MA 16 OHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-1R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - FIT44-1-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details