Bourns, Inc. Fixed Inductors SDR0302-560KL

Description
56µH Unshielded Wirewound Inductor 340mA 1.45Ohm Max Nonstandard
Request a Quote Datasheet
Description
56µH Unshielded Wirewound Inductor 340mA 1.45Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SDR0302-560KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0302-560KLTR-ND
Fixed Inductors SDR0302-560KLTR-ND
56µH Unshielded Wirewound Inductor 340mA 1.45Ohm Max Nonstandard

56µH Unshielded Wirewound Inductor 340mA 1.45Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR0302-560KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0302-560KLDKR-ND
Fixed Inductors SDR0302-560KLDKR-ND
56µH Unshielded Wirewound Inductor 340mA 1.45Ohm Max Nonstandard

56µH Unshielded Wirewound Inductor 340mA 1.45Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR0302-560KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0302-560KLCT-ND
Fixed Inductors SDR0302-560KLCT-ND
56µH Unshielded Wirewound Inductor 340mA 1.45Ohm Max Nonstandard

56µH Unshielded Wirewound Inductor 340mA 1.45Ohm Max Nonstandard

Buy Now Datasheet
SMD 56UH 340MA 1.45OHM Inductor and Choke - 71-SDR0302-560KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 56UH 340MA 1.45OHM Inductor and Choke
71-SDR0302-560KL
SMD 56UH 340MA 1.45OHM Inductor and Choke 71-SDR0302-560KL
FIXED IND 56UH 340MA 1.45OHM SMD Product overview: SDR0302-560KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56UH, 340MA, 1.45OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 56UH, 340MA, 1.45OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0302-560KL can be used for catalog matching and distributor lookup.

FIXED IND 56UH 340MA 1.45OHM SMD Product overview: SDR0302-560KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56UH, 340MA, 1.45OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 56UH, 340MA, 1.45OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0302-560KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274852-SDR0302-560KL
Inductors, Coils, Chokes - Fixed Inductors 1274852-SDR0302-560KL
Win Source Part Number: 1274852-SDR0302-560K L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR0302 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 56 µH Height - Seated (Max): 0.110" (2.80mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 18 @ 2.52MHz Frequency - Self Resonant: 16MHz Package / Case: Nonstandard DC Resistance (DCR): 1.45Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.118" L x 0.110" W (3.00mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 340 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: -SDR0302-560KL,SDR03 02-560KLTR,SDR0302-5 60KL,SDR0302-560KLCT ,SDR0302560KL,-SDR03 02-560KLCT,-SDR0302- 560KL,-SDR0302-560KL TR,SDR0302-560KLDKR Base Product Number: SDR0302 Current - Saturation (Isat): 350mA

Win Source Part Number: 1274852-SDR0302-560KL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR0302
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 56 µH
Height - Seated (Max): 0.110" (2.80mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 18 @ 2.52MHz
Frequency - Self Resonant: 16MHz
Package / Case: Nonstandard
DC Resistance (DCR): 1.45Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.118" L x 0.110" W (3.00mm x 2.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 340 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: -SDR0302-560KL,SDR0302-560KLTR,SDR0302-560KL,SDR0302-560KLCT,SDR0302560KL,-SDR0302-560KLCT,-SDR0302-560KL,-SDR0302-560KLTR,SDR0302-560KLDKR
Base Product Number: SDR0302
Current - Saturation (Isat): 350mA

Buy Now Datasheet
Inductor, 56Uh, Unshielded, 0.34A; Inductance Bourns - 33AK4293 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 56Uh, Unshielded, 0.34A; Inductance Bourns
33AK4293
Inductor, 56Uh, Unshielded, 0.34A; Inductance Bourns 33AK4293
INDUCTOR, 56UH, UNSHIELDED, 0.34A; Inductance:56µH; RMS Current (Irms):340mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):350mA; Product Range:SDR0302 Series; DC Resistance Max:1.45ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 56UH, UNSHIELDED, 0.34A; Inductance:56µH; RMS Current (Irms):340mA; Inductor Construction:Unshielded; Saturation Current (Isat):350mA; Product Range:SDR0302 Series; DC Resistance Max:1.45ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 56Uh, Unshielded, 0.34A; Inductance Bourns - 61J8007 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 56Uh, Unshielded, 0.34A; Inductance Bourns
61J8007
Inductor, 56Uh, Unshielded, 0.34A; Inductance Bourns 61J8007
INDUCTOR, 56UH, UNSHIELDED, 0.34A; Inductance:56µH; RMS Current (Irms):340mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):350mA; Product Range:SDR0302 Series; DC Resistance Max:1.45ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 56UH, UNSHIELDED, 0.34A; Inductance:56µH; RMS Current (Irms):340mA; Inductor Construction:Unshielded; Saturation Current (Isat):350mA; Product Range:SDR0302 Series; DC Resistance Max:1.45ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SDR0302-560KLTR-ND 71-SDR0302-560KL 1274852-SDR0302-560KL 33AK4293
Product Name Fixed Inductors SMD 56UH 340MA 1.45OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Inductor, 56Uh, Unshielded, 0.34A; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J683JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Molded SMD Inductors - 1-1624094-5 - TE Connectivity
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Application Power Choke
Inductance Range 3.3 microH
View Details
2 suppliers
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-2N1 0302CS-2N1XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details