Bourns, Inc. SMD 4.7UH 1.2A 150MOHM Inductor and Choke SDR0302-4R7ML

Description
FIXED IND 4.7UH 1.2A 150MOHM SMD Product overview: SDR0302-4R7ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 1.2A, 150MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 1.2A, 150MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0302-4R7ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 4.7UH 1.2A 150MOHM SMD Product overview: SDR0302-4R7ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 1.2A, 150MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 1.2A, 150MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0302-4R7ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 4.7UH 1.2A 150MOHM Inductor and Choke - 71-SDR0302-4R7ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7UH 1.2A 150MOHM Inductor and Choke
71-SDR0302-4R7ML
SMD 4.7UH 1.2A 150MOHM Inductor and Choke 71-SDR0302-4R7ML
FIXED IND 4.7UH 1.2A 150MOHM SMD Product overview: SDR0302-4R7ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 1.2A, 150MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 1.2A, 150MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0302-4R7ML can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 1.2A 150MOHM SMD Product overview: SDR0302-4R7ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 1.2A, 150MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 1.2A, 150MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0302-4R7ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SDR0302-4R7ML
894022-SDR0302-4R7ML
Fixed Inductors - SDR0302-4R7ML 894022-SDR0302-4R7ML
Manufacturer: Bourns Inc. Win Source Part Number: 894022-SDR0302-4R7ML Series: SDR0302 Operating Temperature Range: -40°C ~ 125°C Features: 4.7 µH Unshielded Wirewound Inductor 1.2 A 150mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SDR0302 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SDR0302-4R7MLDKR, SDR0302-4R7MLTR, SDR0302-4R7ML-ND, -SDR0302-4R7ML-ND, -SDR0302-4R7ML, -SDR0302-4R7MLCT, SDR0302-4R7MLCT, SDR03024R7ML, -SDR0302-4R7MLTR

Manufacturer: Bourns Inc.
Win Source Part Number: 894022-SDR0302-4R7ML
Series: SDR0302
Operating Temperature Range: -40°C ~ 125°C
Features: 4.7 µH Unshielded Wirewound Inductor 1.2 A 150mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SDR0302
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SDR0302-4R7MLDKR, SDR0302-4R7MLTR, SDR0302-4R7ML-ND, -SDR0302-4R7ML-ND, -SDR0302-4R7ML, -SDR0302-4R7MLCT, SDR0302-4R7MLCT, SDR03024R7ML, -SDR0302-4R7MLTR

Buy Now Datasheet
Surface Mount Inductors - 7271574P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7271574P
Surface Mount Inductors 7271574P
Bourns SDR0302-4R7ML

Bourns SDR0302-4R7ML

Supplier's Site
Surface Mount Inductors - 1816281 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1816281
Surface Mount Inductors 1816281
Bourns SDR0302-4R7ML

Bourns SDR0302-4R7ML

Supplier's Site
Surface Mount Inductors - 1729608 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1729608
Surface Mount Inductors 1729608
Bourns SDR0302-4R7ML

Bourns SDR0302-4R7ML

Supplier's Site
Fixed Inductors - SDR0302-4R7MLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0302-4R7MLCT-ND
Fixed Inductors SDR0302-4R7MLCT-ND
4.7µH Unshielded Wirewound Inductor 1.2A 150mOhm Max Nonstandard

4.7µH Unshielded Wirewound Inductor 1.2A 150mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR0302-4R7MLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0302-4R7MLTR-ND
Fixed Inductors SDR0302-4R7MLTR-ND
4.7µH Unshielded Wirewound Inductor 1.2A 150mOhm Max Nonstandard

4.7µH Unshielded Wirewound Inductor 1.2A 150mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR0302-4R7MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0302-4R7MLDKR-ND
Fixed Inductors SDR0302-4R7MLDKR-ND
4.7µH Unshielded Wirewound Inductor 1.2A 150mOhm Max Nonstandard

4.7µH Unshielded Wirewound Inductor 1.2A 150mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR0302-4R7ML - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SDR0302-4R7ML
Fixed Inductors SDR0302-4R7ML
FIXED IND 4.7UH 1.2A 150MOHM SMD

FIXED IND 4.7UH 1.2A 150MOHM SMD

Supplier's Site Datasheet
Surface Mount Power Inductor, Sdr0302 Series, 4.7 H, 20%, Unshielded, 0.15 Ohm, 1.2 A Rohs Compliant Bourns - 45W6401 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Sdr0302 Series, 4.7 H, 20%, Unshielded, 0.15 Ohm, 1.2 A Rohs Compliant Bourns
45W6401
Surface Mount Power Inductor, Sdr0302 Series, 4.7 H, 20%, Unshielded, 0.15 Ohm, 1.2 A Rohs Compliant Bourns 45W6401
Surface Mount Power Inductor, SDR0302 Series, 4.7 H, 20%, Unshielded, 0.15 ohm, 1.2 A RoHS Compliant: Yes

Surface Mount Power Inductor, SDR0302 Series, 4.7 H, 20%, Unshielded, 0.15 ohm, 1.2 A RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Power, 4.7Uh, 1.2A, 20%, Full Reel; Inductance Bourns - 61J8003 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Power, 4.7Uh, 1.2A, 20%, Full Reel; Inductance Bourns
61J8003
Inductor, Power, 4.7Uh, 1.2A, 20%, Full Reel; Inductance Bourns 61J8003
INDUCTOR, POWER, 4.7UH, 1.2A, 20%, FULL REEL; Inductance:4.7µH; RMS Current (Irms):1.2A; Inductor Construction:Unshiel ded; Saturation Current (Isat):1.35A; Product Range:SDR0302 Series; Power Inductor Case:3mm x 2.8mm x 2.5mm RoHS Compliant: Yes

INDUCTOR, POWER, 4.7UH, 1.2A, 20%, FULL REEL; Inductance:4.7µH; RMS Current (Irms):1.2A; Inductor Construction:Unshielded; Saturation Current (Isat):1.35A; Product Range:SDR0302 Series; Power Inductor Case:3mm x 2.8mm x 2.5mm RoHS Compliant: Yes

Supplier's Site
Inductor, 4.7Uh, 1.2A, 20%, Unshielded; Inductance Bourns - 38AC2284 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, 1.2A, 20%, Unshielded; Inductance Bourns
38AC2284
Inductor, 4.7Uh, 1.2A, 20%, Unshielded; Inductance Bourns 38AC2284
INDUCTOR, 4.7UH, 1.2A, 20%, UNSHIELDED; Inductance:4.7µH; RMS Current (Irms):1.2A; Inductor Construction:Unshiel ded; Saturation Current (Isat):1.35A; Product Range:SDR0302 Series; Power Inductor Case:3mm x 2.8mm x 2.5mm; DC RoHS Compliant: Yes

INDUCTOR, 4.7UH, 1.2A, 20%, UNSHIELDED; Inductance:4.7µH; RMS Current (Irms):1.2A; Inductor Construction:Unshielded; Saturation Current (Isat):1.35A; Product Range:SDR0302 Series; Power Inductor Case:3mm x 2.8mm x 2.5mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Un-Shielded, 4.7Uh, 1.35A, Smd; Inductance Bourns - 04P1881 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 4.7Uh, 1.35A, Smd; Inductance Bourns
04P1881
Inductor, Un-Shielded, 4.7Uh, 1.35A, Smd; Inductance Bourns 04P1881
INDUCTOR, UN-SHIELDED, 4.7UH, 1.35A, SMD; Inductance:4.7µH; RMS Current (Irms):1.2A; Inductor Construction:Unshiel ded; Saturation Current (Isat):1.35A; Product Range:SDR0302 Series; Power Inductor Case:3mm x 2.8mm x 2.5mm RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 4.7UH, 1.35A, SMD; Inductance:4.7µH; RMS Current (Irms):1.2A; Inductor Construction:Unshielded; Saturation Current (Isat):1.35A; Product Range:SDR0302 Series; Power Inductor Case:3mm x 2.8mm x 2.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SDR0302-4R7ML 894022-SDR0302-4R7ML 7271574P 1816281 1729608 SDR0302-4R7MLCT-ND SDR0302-4R7ML 45W6401 61J8003 38AC2284
Product Name SMD 4.7UH 1.2A 150MOHM Inductor and Choke Fixed Inductors - SDR0302-4R7ML Surface Mount Inductors Surface Mount Inductors Surface Mount Inductors Fixed Inductors Fixed Inductors Surface Mount Power Inductor, Sdr0302 Series, 4.7 H, 20%, Unshielded, 0.15 Ohm, 1.2 A Rohs Compliant Bourns Inductor, Power, 4.7Uh, 1.2A, 20%, Full Reel; Inductance Bourns Inductor, 4.7Uh, 1.2A, 20%, Unshielded; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Ferrite dr Ferrite; Ferrite dr Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 4.7 microH 4.7 microH 4.7 microH 4.7 microH 4.7 microH 4.7 microH 4.7 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J393JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
High Frequency & RF Inductors - 1879591-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0047 microH
View Details
2 suppliers
016008C (0402) Ceramic Chip Inductors - 016008C-1N1 016008C-1N1XKRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details