Bourns, Inc. 470UH 105MA 14.3OHM Inductor and Choke SDR0302-471KL

Description
FIXED IND 470UH 105MA 14.3OHM SM Product overview: SDR0302-471KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UH, 105MA, 14.3OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470UH, 105MA, 14.3OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0302-471KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 470UH 105MA 14.3OHM SM Product overview: SDR0302-471KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UH, 105MA, 14.3OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470UH, 105MA, 14.3OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0302-471KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
470UH 105MA 14.3OHM Inductor and Choke - 71-SDR0302-471KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
470UH 105MA 14.3OHM Inductor and Choke
71-SDR0302-471KL
470UH 105MA 14.3OHM Inductor and Choke 71-SDR0302-471KL
FIXED IND 470UH 105MA 14.3OHM SM Product overview: SDR0302-471KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UH, 105MA, 14.3OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470UH, 105MA, 14.3OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0302-471KL can be used for catalog matching and distributor lookup.

FIXED IND 470UH 105MA 14.3OHM SM Product overview: SDR0302-471KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UH, 105MA, 14.3OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470UH, 105MA, 14.3OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0302-471KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 118-SDR0302-471KLDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 470UH 105MA 14.3 OHM

FIXED IND 470UH 105MA 14.3 OHM

Buy Now Datasheet
Fixed Inductors - 118-SDR0302-471KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR0302-471KLCT-ND
Fixed Inductors 118-SDR0302-471KLCT-ND
470µH Unshielded Inductor 105mA 14.3Ohm Max Nonstandard

470µH Unshielded Inductor 105mA 14.3Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR0302-471KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR0302-471KLTR-ND
Fixed Inductors 118-SDR0302-471KLTR-ND
470µH Unshielded Inductor 105mA 14.3Ohm Max Nonstandard

470µH Unshielded Inductor 105mA 14.3Ohm Max Nonstandard

Buy Now Datasheet
Inductor, Un-Shielded, 470Uh, 130Ma, Smd; Inductance Bourns - 04P1883 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 470Uh, 130Ma, Smd; Inductance Bourns
04P1883
Inductor, Un-Shielded, 470Uh, 130Ma, Smd; Inductance Bourns 04P1883
INDUCTOR, UN-SHIELDED, 470UH, 130MA, SMD; Inductance:470µH; RMS Current (Irms):105mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):130mA; Product Range:SDR0302 Series; DC Resistance Max:14.3ohm; Product Length:3mm RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 470UH, 130MA, SMD; Inductance:470µH; RMS Current (Irms):105mA; Inductor Construction:Unshielded; Saturation Current (Isat):130mA; Product Range:SDR0302 Series; DC Resistance Max:14.3ohm; Product Length:3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Power, 470Uh, 1.05A, 10%, Full Reel; Inductance Bourns - 61J8005 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Power, 470Uh, 1.05A, 10%, Full Reel; Inductance Bourns
61J8005
Inductor, Power, 470Uh, 1.05A, 10%, Full Reel; Inductance Bourns 61J8005
INDUCTOR, POWER, 470UH, 1.05A, 10%, FULL REEL; Inductance:470µH; RMS Current (Irms):105mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):130mA; Product Range:SDR0302 Series; DC Resistance Max:14.3ohm; Product Length:3mmRoHS Compliant: Yes

INDUCTOR, POWER, 470UH, 1.05A, 10%, FULL REEL; Inductance:470µH; RMS Current (Irms):105mA; Inductor Construction:Unshielded; Saturation Current (Isat):130mA; Product Range:SDR0302 Series; DC Resistance Max:14.3ohm; Product Length:3mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SDR0302-471KL 118-SDR0302-471KLDKR-ND 04P1883 61J8005
Product Name 470UH 105MA 14.3OHM Inductor and Choke Fixed Inductors Inductor, Un-Shielded, 470Uh, 130Ma, Smd; Inductance Bourns Inductor, Power, 470Uh, 1.05A, 10%, Full Reel; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 470 microH 470 microH 470 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R68-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2562SUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-56N 026011C-56NXJRW , 026011C-56NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Surface Mount Inductors - 1909756 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 25
View Details