Bourns, Inc. SMD 47UH 360MA 1.27OHM Inductor and Choke SDR0302-470KL

Description
FIXED IND 47UH 360MA 1.27OHM SMD Product overview: SDR0302-470KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 360MA, 1.27OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 360MA, 1.27OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0302-470KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 47UH 360MA 1.27OHM SMD Product overview: SDR0302-470KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 360MA, 1.27OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 360MA, 1.27OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0302-470KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 47UH 360MA 1.27OHM Inductor and Choke - 71-SDR0302-470KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47UH 360MA 1.27OHM Inductor and Choke
71-SDR0302-470KL
SMD 47UH 360MA 1.27OHM Inductor and Choke 71-SDR0302-470KL
FIXED IND 47UH 360MA 1.27OHM SMD Product overview: SDR0302-470KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 360MA, 1.27OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 360MA, 1.27OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0302-470KL can be used for catalog matching and distributor lookup.

FIXED IND 47UH 360MA 1.27OHM SMD Product overview: SDR0302-470KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 360MA, 1.27OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 360MA, 1.27OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0302-470KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 118-SDR0302-470KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR0302-470KLTR-ND
Fixed Inductors 118-SDR0302-470KLTR-ND
47µH Unshielded Wirewound Inductor 360mA 1.27Ohm Max Nonstandard

47µH Unshielded Wirewound Inductor 360mA 1.27Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR0302-470KLDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 47UH 360MA 1.27 OHM

FIXED IND 47UH 360MA 1.27 OHM

Buy Now Datasheet
Fixed Inductors - 118-SDR0302-470KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR0302-470KLCT-ND
Fixed Inductors 118-SDR0302-470KLCT-ND
47µH Unshielded Wirewound Inductor 360mA 1.27Ohm Max Nonstandard

47µH Unshielded Wirewound Inductor 360mA 1.27Ohm Max Nonstandard

Buy Now Datasheet
Inductor, Un-Shielded, 47Uh, 400Ma, Smd; Inductance Bourns - 04P1882 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 47Uh, 400Ma, Smd; Inductance Bourns
04P1882
Inductor, Un-Shielded, 47Uh, 400Ma, Smd; Inductance Bourns 04P1882
INDUCTOR, UN-SHIELDED, 47UH, 400MA, SMD; Inductance:47µH; RMS Current (Irms):360mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):400mA; Product Range:SDR0302 Series; Power Inductor Case:3mm x 2.8mm x 2.5mm; Q Factor:23RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 47UH, 400MA, SMD; Inductance:47µH; RMS Current (Irms):360mA; Inductor Construction:Unshielded; Saturation Current (Isat):400mA; Product Range:SDR0302 Series; Power Inductor Case:3mm x 2.8mm x 2.5mm; Q Factor:23RoHS Compliant: Yes

Supplier's Site
Surface Mount Power Inductor, Sdr0302 Series, 47 H, 10%, Unshielded, 1.27 Ohm, 360 Ma Rohs Compliant Bourns - 06X7050 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Sdr0302 Series, 47 H, 10%, Unshielded, 1.27 Ohm, 360 Ma Rohs Compliant Bourns
06X7050
Surface Mount Power Inductor, Sdr0302 Series, 47 H, 10%, Unshielded, 1.27 Ohm, 360 Ma Rohs Compliant Bourns 06X7050
Surface Mount Power Inductor, SDR0302 Series, 47 H, 10%, Unshielded, 1.27 ohm, 360 mA RoHS Compliant: Yes

Surface Mount Power Inductor, SDR0302 Series, 47 H, 10%, Unshielded, 1.27 ohm, 360 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SDR0302-470KL 118-SDR0302-470KLTR-ND 04P1882 06X7050
Product Name SMD 47UH 360MA 1.27OHM Inductor and Choke Fixed Inductors Inductor, Un-Shielded, 47Uh, 400Ma, Smd; Inductance Bourns Surface Mount Power Inductor, Sdr0302 Series, 47 H, 10%, Unshielded, 1.27 Ohm, 360 Ma Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 47 microH 47 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R16M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ0603TTE68NJ - 1150862-KQ0603TTE68NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0680 microH
View Details
Molded SMD Inductors - 1-1624094-9 - TE Connectivity
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Application Power Choke
Inductance Range 5.6 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details