Bourns, Inc. SMD 39UH 380MA 1.12OHM Inductor and Choke SDR0302-390KL

Description
FIXED IND 39UH 380MA 1.12OHM SMD Product overview: SDR0302-390KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 39UH, 380MA, 1.12OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 39UH, 380MA, 1.12OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0302-390KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 39UH 380MA 1.12OHM SMD Product overview: SDR0302-390KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 39UH, 380MA, 1.12OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 39UH, 380MA, 1.12OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0302-390KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 39UH 380MA 1.12OHM Inductor and Choke - 71-SDR0302-390KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 39UH 380MA 1.12OHM Inductor and Choke
71-SDR0302-390KL
SMD 39UH 380MA 1.12OHM Inductor and Choke 71-SDR0302-390KL
FIXED IND 39UH 380MA 1.12OHM SMD Product overview: SDR0302-390KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 39UH, 380MA, 1.12OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 39UH, 380MA, 1.12OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0302-390KL can be used for catalog matching and distributor lookup.

FIXED IND 39UH 380MA 1.12OHM SMD Product overview: SDR0302-390KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 39UH, 380MA, 1.12OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 39UH, 380MA, 1.12OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0302-390KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 118-SDR0302-390KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR0302-390KLCT-ND
Fixed Inductors 118-SDR0302-390KLCT-ND
39µH Unshielded Wirewound Inductor 380mA 1.12Ohm Max Nonstandard

39µH Unshielded Wirewound Inductor 380mA 1.12Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR0302-390KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR0302-390KLTR-ND
Fixed Inductors 118-SDR0302-390KLTR-ND
39µH Unshielded Wirewound Inductor 380mA 1.12Ohm Max Nonstandard

39µH Unshielded Wirewound Inductor 380mA 1.12Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SDR0302-390KL 118-SDR0302-390KLCT-ND
Product Name SMD 39UH 380MA 1.12OHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 39 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZP1JFTTD121PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.1000 ohms
Rated DC Current 2000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 1712-36273225203R9KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details