Bourns, Inc. Fixed Inductors SDR0302-331KL

Description
FIXED IND 330UH 130MA 10 OHM SMD
Request a Quote Datasheet
Description
FIXED IND 330UH 130MA 10 OHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SDR0302-331KLDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 330UH 130MA 10 OHM SMD

FIXED IND 330UH 130MA 10 OHM SMD

Buy Now Datasheet
Fixed Inductors - 118-SDR0302-331KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR0302-331KLCT-ND
Fixed Inductors 118-SDR0302-331KLCT-ND
330µH Unshielded Wirewound Inductor 130mA 10Ohm Max Nonstandard

330µH Unshielded Wirewound Inductor 130mA 10Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR0302-331KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR0302-331KLTR-ND
Fixed Inductors 118-SDR0302-331KLTR-ND
330µH Unshielded Wirewound Inductor 130mA 10Ohm Max Nonstandard

330µH Unshielded Wirewound Inductor 130mA 10Ohm Max Nonstandard

Buy Now Datasheet
SMD 330UH 130MA 10 OHM Inductor and Choke - 71-SDR0302-331KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 330UH 130MA 10 OHM Inductor and Choke
71-SDR0302-331KL
SMD 330UH 130MA 10 OHM Inductor and Choke 71-SDR0302-331KL
FIXED IND 330UH 130MA 10 OHM SMD Product overview: SDR0302-331KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330UH, 130MA, 10 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 330UH, 130MA, 10 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0302-331KL can be used for catalog matching and distributor lookup.

FIXED IND 330UH 130MA 10 OHM SMD Product overview: SDR0302-331KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330UH, 130MA, 10 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 330UH, 130MA, 10 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0302-331KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Un-Shielded, 330Uh, 150Ma, Smd; Inductance Bourns - 04P1880 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 330Uh, 150Ma, Smd; Inductance Bourns
04P1880
Inductor, Un-Shielded, 330Uh, 150Ma, Smd; Inductance Bourns 04P1880
INDUCTOR, UN-SHIELDED, 330UH, 150MA, SMD; Inductance:330µH; RMS Current (Irms):130mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):150mA; Product Range:SDR0302 Series; DC Resistance Max:10ohm; Product Length:3mm RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 330UH, 150MA, SMD; Inductance:330µH; RMS Current (Irms):130mA; Inductor Construction:Unshielded; Saturation Current (Isat):150mA; Product Range:SDR0302 Series; DC Resistance Max:10ohm; Product Length:3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SDR0302-331KLDKR-ND 71-SDR0302-331KL 04P1880
Product Name Fixed Inductors SMD 330UH 130MA 10 OHM Inductor and Choke Inductor, Un-Shielded, 330Uh, 150Ma, Smd; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2154JUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - 1712-3627322515C121MTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-DSO1-20-0001-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details