Bourns, Inc. Fixed Inductors SDR0302-270ML

Description
27µH Unshielded Inductor 480mA 750mOhm Max Nonstandard
Request a Quote Datasheet
Description
27µH Unshielded Inductor 480mA 750mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SDR0302-270MLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0302-270MLTR-ND
Fixed Inductors SDR0302-270MLTR-ND
27µH Unshielded Inductor 480mA 750mOhm Max Nonstandard

27µH Unshielded Inductor 480mA 750mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR0302-270MLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0302-270MLCT-ND
Fixed Inductors SDR0302-270MLCT-ND
27µH Unshielded Inductor 480mA 750mOhm Max Nonstandard

27µH Unshielded Inductor 480mA 750mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR0302-270MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0302-270MLDKR-ND
Fixed Inductors SDR0302-270MLDKR-ND
27µH Unshielded Inductor 480mA 750mOhm Max Nonstandard

27µH Unshielded Inductor 480mA 750mOhm Max Nonstandard

Buy Now Datasheet
SMD 27UH 480MA 750MOHM Inductor and Choke - 71-SDR0302-270ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 27UH 480MA 750MOHM Inductor and Choke
71-SDR0302-270ML
SMD 27UH 480MA 750MOHM Inductor and Choke 71-SDR0302-270ML
FIXED IND 27UH 480MA 750MOHM SMD Product overview: SDR0302-270ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27UH, 480MA, 750MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 27UH, 480MA, 750MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0302-270ML can be used for catalog matching and distributor lookup.

FIXED IND 27UH 480MA 750MOHM SMD Product overview: SDR0302-270ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27UH, 480MA, 750MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 27UH, 480MA, 750MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0302-270ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274854-SDR0302-270ML
Inductors, Coils, Chokes - Fixed Inductors 1274854-SDR0302-270ML
Win Source Part Number: 1274854-SDR0302-270M L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR0302 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 27 µH Height - Seated (Max): 0.110" (2.80mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 23 @ 2.52MHz Frequency - Self Resonant: 20MHz Package / Case: Nonstandard DC Resistance (DCR): 750mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.118" L x 0.110" W (3.00mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 480 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SDR0302270ML,-SDR030 2-270ML,SDR0302-270M LCT,SDR0302-270MLDKR ,SDR0302-270MLTR,-SD R0302-270ML,-SDR0302 -270MLCT,SDR0302-270 ML,-SDR0302-270MLTR, -SDR0302-270MLDKR Base Product Number: SDR0302 Current - Saturation (Isat): 550mA

Win Source Part Number: 1274854-SDR0302-270ML
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR0302
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 27 µH
Height - Seated (Max): 0.110" (2.80mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 23 @ 2.52MHz
Frequency - Self Resonant: 20MHz
Package / Case: Nonstandard
DC Resistance (DCR): 750mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.118" L x 0.110" W (3.00mm x 2.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 480 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SDR0302270ML,-SDR0302-270ML,SDR0302-270MLCT,SDR0302-270MLDKR,SDR0302-270MLTR,-SDR0302-270ML,-SDR0302-270MLCT,SDR0302-270ML,-SDR0302-270MLTR,-SDR0302-270MLDKR
Base Product Number: SDR0302
Current - Saturation (Isat): 550mA

Buy Now Datasheet
Surface Mount Power Inductor, Sdr0302 Series, 27 H, 20%, Unshielded, 0.75 Ohm, 480 Ma Rohs Compliant Bourns - 06X7042 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Sdr0302 Series, 27 H, 20%, Unshielded, 0.75 Ohm, 480 Ma Rohs Compliant Bourns
06X7042
Surface Mount Power Inductor, Sdr0302 Series, 27 H, 20%, Unshielded, 0.75 Ohm, 480 Ma Rohs Compliant Bourns 06X7042
Surface Mount Power Inductor, SDR0302 Series, 27 H, 20%, Unshielded, 0.75 ohm, 480 mA RoHS Compliant: Yes

Surface Mount Power Inductor, SDR0302 Series, 27 H, 20%, Unshielded, 0.75 ohm, 480 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SDR0302-270MLTR-ND 71-SDR0302-270ML 1274854-SDR0302-270ML 06X7042
Product Name Fixed Inductors SMD 27UH 480MA 750MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Surface Mount Power Inductor, Sdr0302 Series, 27 H, 20%, Unshielded, 0.75 Ohm, 480 Ma Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data