Bourns, Inc. Fixed Inductors SDR0302-221KL

Description
220µH Unshielded Wirewound Inductor 170mA 5.7Ohm Max Nonstandard
Request a Quote Datasheet
Description
220µH Unshielded Wirewound Inductor 170mA 5.7Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SDR0302-221KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR0302-221KLCT-ND
Fixed Inductors 118-SDR0302-221KLCT-ND
220µH Unshielded Wirewound Inductor 170mA 5.7Ohm Max Nonstandard

220µH Unshielded Wirewound Inductor 170mA 5.7Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR0302-221KLDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 220UH 170MA 5.7 OHM

FIXED IND 220UH 170MA 5.7 OHM

Buy Now Datasheet
Fixed Inductors - 118-SDR0302-221KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR0302-221KLTR-ND
Fixed Inductors 118-SDR0302-221KLTR-ND
220µH Unshielded Wirewound Inductor 170mA 5.7Ohm Max Nonstandard

220µH Unshielded Wirewound Inductor 170mA 5.7Ohm Max Nonstandard

Buy Now Datasheet
SMD 220UH 170MA 5.7OHM Inductor and Choke - 71-SDR0302-221KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 220UH 170MA 5.7OHM Inductor and Choke
71-SDR0302-221KL
SMD 220UH 170MA 5.7OHM Inductor and Choke 71-SDR0302-221KL
FIXED IND 220UH 170MA 5.7OHM SMD Product overview: SDR0302-221KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220UH, 170MA, 5.7OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 220UH, 170MA, 5.7OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0302-221KL can be used for catalog matching and distributor lookup.

FIXED IND 220UH 170MA 5.7OHM SMD Product overview: SDR0302-221KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220UH, 170MA, 5.7OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 220UH, 170MA, 5.7OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0302-221KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274844-SDR0302-221KL
Inductors, Coils, Chokes - Fixed Inductors 1274844-SDR0302-221KL
Win Source Part Number: 1274844-SDR0302-221K L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR0302 Type: Drum Core, Wirewound Package: Tape & Reel (TR),Cut Tape (CT) Shielding: Unshielded Inductance: 220 µH Height - Seated (Max): 0.110" (2.80mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 40 @ 796kHz Frequency - Self Resonant: 8MHz Package / Case: Nonstandard DC Resistance (DCR): 5.7Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.118" L x 0.110" W (3.00mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 170 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: -SDR0302-221KLCT,SDR 0302-221KLTR,-SDR030 2-221KLTR,-SDR0302-2 21KL,SDR0302-221KLCT ,SDR0302221KL,-SDR03 02-221KL,SDR0302-221 KL Base Product Number: SDR0302 Current - Saturation (Isat): 190mA

Win Source Part Number: 1274844-SDR0302-221KL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR0302
Type: Drum Core, Wirewound
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Unshielded
Inductance: 220 µH
Height - Seated (Max): 0.110" (2.80mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 40 @ 796kHz
Frequency - Self Resonant: 8MHz
Package / Case: Nonstandard
DC Resistance (DCR): 5.7Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.118" L x 0.110" W (3.00mm x 2.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 170 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: -SDR0302-221KLCT,SDR0302-221KLTR,-SDR0302-221KLTR,-SDR0302-221KL,SDR0302-221KLCT,SDR0302221KL,-SDR0302-221KL,SDR0302-221KL
Base Product Number: SDR0302
Current - Saturation (Isat): 190mA

Buy Now Datasheet
Inductor, Un-Shielded, 220Uh, 190Ma, Smd; Inductance Bourns - 04P1877 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 220Uh, 190Ma, Smd; Inductance Bourns
04P1877
Inductor, Un-Shielded, 220Uh, 190Ma, Smd; Inductance Bourns 04P1877
INDUCTOR, UN-SHIELDED, 220UH, 190MA, SMD; Inductance:220µH; RMS Current (Irms):170mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):190mA; Product Range:SDR0302 Series; Power Inductor Case:3mm x 2.8mm x 2.5mm RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 220UH, 190MA, SMD; Inductance:220µH; RMS Current (Irms):170mA; Inductor Construction:Unshielded; Saturation Current (Isat):190mA; Product Range:SDR0302 Series; Power Inductor Case:3mm x 2.8mm x 2.5mm RoHS Compliant: Yes

Supplier's Site
Surface Mount Power Inductor, Sdr0302 Series, 220 H, 10%, Unshielded, 5.7 Ohm, 170 Ma Rohs Compliant Bourns - 06X7041 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Sdr0302 Series, 220 H, 10%, Unshielded, 5.7 Ohm, 170 Ma Rohs Compliant Bourns
06X7041
Surface Mount Power Inductor, Sdr0302 Series, 220 H, 10%, Unshielded, 5.7 Ohm, 170 Ma Rohs Compliant Bourns 06X7041
Surface Mount Power Inductor, SDR0302 Series, 220 H, 10%, Unshielded, 5.7 ohm, 170 mA RoHS Compliant: Yes

Surface Mount Power Inductor, SDR0302 Series, 220 H, 10%, Unshielded, 5.7 ohm, 170 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SDR0302-221KLCT-ND 71-SDR0302-221KL 1274844-SDR0302-221KL 04P1877 06X7041
Product Name Fixed Inductors SMD 220UH 170MA 5.7OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Inductor, Un-Shielded, 220Uh, 190Ma, Smd; Inductance Bourns Surface Mount Power Inductor, Sdr0302 Series, 220 H, 10%, Unshielded, 5.7 Ohm, 170 Ma Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

E - Core Common Mode Inductor - CME2425-1 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1050 to ? microH
DCR 0.0500 ohms
View Details
2 suppliers
Fixed Inductors - 486-3135-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
2 suppliers
Leaded Inductors - 1670286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 2200 microH
View Details