Bourns, Inc. Fixed Inductors SDR0302-1R8ML

Description
1.8µH Unshielded Wirewound Inductor 1.8A 80mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.8µH Unshielded Wirewound Inductor 1.8A 80mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SDR0302-1R8MLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0302-1R8MLCT-ND
Fixed Inductors SDR0302-1R8MLCT-ND
1.8µH Unshielded Wirewound Inductor 1.8A 80mOhm Max Nonstandard

1.8µH Unshielded Wirewound Inductor 1.8A 80mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR0302-1R8MLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0302-1R8MLTR-ND
Fixed Inductors SDR0302-1R8MLTR-ND
1.8µH Unshielded Wirewound Inductor 1.8A 80mOhm Max Nonstandard

1.8µH Unshielded Wirewound Inductor 1.8A 80mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR0302-1R8MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0302-1R8MLDKR-ND
Fixed Inductors SDR0302-1R8MLDKR-ND
1.8µH Unshielded Wirewound Inductor 1.8A 80mOhm Max Nonstandard

1.8µH Unshielded Wirewound Inductor 1.8A 80mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR0302-1R8ML - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SDR0302-1R8ML
Fixed Inductors SDR0302-1R8ML
FIXED IND 1.8UH 1.8A 80 MOHM SMD

FIXED IND 1.8UH 1.8A 80 MOHM SMD

Supplier's Site Datasheet
Surface Mount Power Inductor, Sdr0302 Series, 1.8 H, 20%, Unshielded, 0.08 Ohm, 1.8 A Rohs Compliant Bourns - 06X7031 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Sdr0302 Series, 1.8 H, 20%, Unshielded, 0.08 Ohm, 1.8 A Rohs Compliant Bourns
06X7031
Surface Mount Power Inductor, Sdr0302 Series, 1.8 H, 20%, Unshielded, 0.08 Ohm, 1.8 A Rohs Compliant Bourns 06X7031
Surface Mount Power Inductor, SDR0302 Series, 1.8 H, 20%, Unshielded, 0.08 ohm, 1.8 A RoHS Compliant: Yes

Surface Mount Power Inductor, SDR0302 Series, 1.8 H, 20%, Unshielded, 0.08 ohm, 1.8 A RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Power Inductor, Sdr0302 Series, 1.8 H, 20%, Unshielded, 0.08 Ohm, 1.8 A Rohs Compliant Bourns - 61J7980 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Sdr0302 Series, 1.8 H, 20%, Unshielded, 0.08 Ohm, 1.8 A Rohs Compliant Bourns
61J7980
Surface Mount Power Inductor, Sdr0302 Series, 1.8 H, 20%, Unshielded, 0.08 Ohm, 1.8 A Rohs Compliant Bourns 61J7980
Surface Mount Power Inductor, SDR0302 Series, 1.8 H, 20%, Unshielded, 0.08 ohm, 1.8 A RoHS Compliant: Yes

Surface Mount Power Inductor, SDR0302 Series, 1.8 H, 20%, Unshielded, 0.08 ohm, 1.8 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SDR0302-1R8MLCT-ND SDR0302-1R8ML 06X7031
Product Name Fixed Inductors Fixed Inductors Surface Mount Power Inductor, Sdr0302 Series, 1.8 H, 20%, Unshielded, 0.08 Ohm, 1.8 A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J683JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1678548 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 22 microH
View Details
Common Mode Chokes - 486-DKFP-D21D-0127-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details