Bourns, Inc. SMD 1.5UH 1.9A 70 MOHM Inductor and Choke SDR0302-1R5ML

Description
FIXED IND 1.5UH 1.9A 70 MOHM SMD Product overview: SDR0302-1R5ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 1.9A, 70 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 1.9A, 70 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0302-1R5ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1.5UH 1.9A 70 MOHM SMD Product overview: SDR0302-1R5ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 1.9A, 70 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 1.9A, 70 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0302-1R5ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.5UH 1.9A 70 MOHM Inductor and Choke - 71-SDR0302-1R5ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5UH 1.9A 70 MOHM Inductor and Choke
71-SDR0302-1R5ML
SMD 1.5UH 1.9A 70 MOHM Inductor and Choke 71-SDR0302-1R5ML
FIXED IND 1.5UH 1.9A 70 MOHM SMD Product overview: SDR0302-1R5ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 1.9A, 70 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 1.9A, 70 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0302-1R5ML can be used for catalog matching and distributor lookup.

FIXED IND 1.5UH 1.9A 70 MOHM SMD Product overview: SDR0302-1R5ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 1.9A, 70 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 1.9A, 70 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0302-1R5ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 118-SDR0302-1R5MLDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1.5UH 1.9A 70 MOHM SMD

FIXED IND 1.5UH 1.9A 70 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 118-SDR0302-1R5MLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR0302-1R5MLTR-ND
Fixed Inductors 118-SDR0302-1R5MLTR-ND
1.5µH Unshielded Wirewound Inductor 1.9A 70mOhm Max Nonstandard

1.5µH Unshielded Wirewound Inductor 1.9A 70mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR0302-1R5MLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR0302-1R5MLCT-ND
Fixed Inductors 118-SDR0302-1R5MLCT-ND
1.5µH Unshielded Wirewound Inductor 1.9A 70mOhm Max Nonstandard

1.5µH Unshielded Wirewound Inductor 1.9A 70mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274846-SDR0302-1R5ML
Inductors, Coils, Chokes - Fixed Inductors 1274846-SDR0302-1R5ML
Win Source Part Number: 1274846-SDR0302-1R5M L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR0302 Type: Drum Core, Wirewound Package: Tape & Reel (TR),Cut Tape (CT) Shielding: Unshielded Inductance: 1.5 µH Height - Seated (Max): 0.110" (2.80mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 23 @ 7.96MHz Frequency - Self Resonant: 95MHz Package / Case: Nonstandard DC Resistance (DCR): 70mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.118" L x 0.110" W (3.00mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.9 A Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: -SDR0302-1R5MLTR,SDR 0302-1R5MLTR,SDR0302 -1R5MLCT,SDR03021R5M L,SDR0302-1R5ML,-SDR 0302-1R5MLCT,-SDR030 2-1R5ML,-SDR0302-1R5 ML Base Product Number: SDR0302 Current - Saturation (Isat): 2.3A

Win Source Part Number: 1274846-SDR0302-1R5ML
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR0302
Type: Drum Core, Wirewound
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Unshielded
Inductance: 1.5 µH
Height - Seated (Max): 0.110" (2.80mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 23 @ 7.96MHz
Frequency - Self Resonant: 95MHz
Package / Case: Nonstandard
DC Resistance (DCR): 70mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.118" L x 0.110" W (3.00mm x 2.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.9 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: -SDR0302-1R5MLTR,SDR0302-1R5MLTR,SDR0302-1R5MLCT,SDR03021R5ML,SDR0302-1R5ML,-SDR0302-1R5MLCT,-SDR0302-1R5ML,-SDR0302-1R5ML
Base Product Number: SDR0302
Current - Saturation (Isat): 2.3A

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SDR0302-1R5ML 118-SDR0302-1R5MLDKR-ND 1274846-SDR0302-1R5ML
Product Name SMD 1.5UH 1.9A 70 MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Inductance Range 1.5 microH 1.5 microH
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-JLC04E065TRVPC-ND - DigiKey
Specs
Mounting Option Through Hole
Configuration Variable
Q Factor 101
View Details
High Frequency & RF Inductors - 2-1624113-8 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0087 microH
View Details
2 suppliers
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-5N1 0402DC-5N1XJRW , 0402DC-5N1XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details