Bourns, Inc. Fixed Inductors SDR0302-1R2ML

Description
1.2µH Unshielded Wirewound Inductor 2A 70mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.2µH Unshielded Wirewound Inductor 2A 70mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SDR0302-1R2MLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0302-1R2MLTR-ND
Fixed Inductors SDR0302-1R2MLTR-ND
1.2µH Unshielded Wirewound Inductor 2A 70mOhm Max Nonstandard

1.2µH Unshielded Wirewound Inductor 2A 70mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR0302-1R2MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0302-1R2MLDKR-ND
Fixed Inductors SDR0302-1R2MLDKR-ND
1.2µH Unshielded Wirewound Inductor 2A 70mOhm Max Nonstandard

1.2µH Unshielded Wirewound Inductor 2A 70mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR0302-1R2MLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0302-1R2MLCT-ND
Fixed Inductors SDR0302-1R2MLCT-ND
1.2µH Unshielded Wirewound Inductor 2A 70mOhm Max Nonstandard

1.2µH Unshielded Wirewound Inductor 2A 70mOhm Max Nonstandard

Buy Now Datasheet
SMD 1.2UH 2A 70 MOHM Inductor and Choke - 71-SDR0302-1R2ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.2UH 2A 70 MOHM Inductor and Choke
71-SDR0302-1R2ML
SMD 1.2UH 2A 70 MOHM Inductor and Choke 71-SDR0302-1R2ML
FIXED IND 1.2UH 2A 70 MOHM SMD Product overview: SDR0302-1R2ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2UH, 2A, 70 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2UH, 2A, 70 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0302-1R2ML can be used for catalog matching and distributor lookup.

FIXED IND 1.2UH 2A 70 MOHM SMD Product overview: SDR0302-1R2ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2UH, 2A, 70 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2UH, 2A, 70 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0302-1R2ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Power Inductor, Sdr0302 Series, 1.2 H, 20%, Unshielded, 0.07 Ohm, 2 A Rohs Compliant Bourns - 06X7029 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Sdr0302 Series, 1.2 H, 20%, Unshielded, 0.07 Ohm, 2 A Rohs Compliant Bourns
06X7029
Surface Mount Power Inductor, Sdr0302 Series, 1.2 H, 20%, Unshielded, 0.07 Ohm, 2 A Rohs Compliant Bourns 06X7029
Surface Mount Power Inductor, SDR0302 Series, 1.2 H, 20%, Unshielded, 0.07 ohm, 2 A RoHS Compliant: Yes

Surface Mount Power Inductor, SDR0302 Series, 1.2 H, 20%, Unshielded, 0.07 ohm, 2 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SDR0302-1R2MLTR-ND 71-SDR0302-1R2ML 06X7029
Product Name Fixed Inductors SMD 1.2UH 2A 70 MOHM Inductor and Choke Surface Mount Power Inductor, Sdr0302 Series, 1.2 H, 20%, Unshielded, 0.07 Ohm, 2 A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R82M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-403R3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.3 microH
DCR 0.0100 ohms
View Details