Bourns, Inc. Fixed Inductors SDR0302-181KL

Description
180µH Unshielded Wirewound Inductor 185mA 5Ohm Max Nonstandard
Request a Quote Datasheet
Description
180µH Unshielded Wirewound Inductor 185mA 5Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SDR0302-181KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0302-181KLCT-ND
Fixed Inductors SDR0302-181KLCT-ND
180µH Unshielded Wirewound Inductor 185mA 5Ohm Max Nonstandard

180µH Unshielded Wirewound Inductor 185mA 5Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR0302-181KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0302-181KLTR-ND
Fixed Inductors SDR0302-181KLTR-ND
180µH Unshielded Wirewound Inductor 185mA 5Ohm Max Nonstandard

180µH Unshielded Wirewound Inductor 185mA 5Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR0302-181KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0302-181KLDKR-ND
Fixed Inductors SDR0302-181KLDKR-ND
180µH Unshielded Wirewound Inductor 185mA 5Ohm Max Nonstandard

180µH Unshielded Wirewound Inductor 185mA 5Ohm Max Nonstandard

Buy Now Datasheet
SMD 180UH 185MA 5 OHM Inductor and Choke - 71-SDR0302-181KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 180UH 185MA 5 OHM Inductor and Choke
71-SDR0302-181KL
SMD 180UH 185MA 5 OHM Inductor and Choke 71-SDR0302-181KL
FIXED IND 180UH 185MA 5 OHM SMD Product overview: SDR0302-181KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180UH, 185MA, 5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 180UH, 185MA, 5 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0302-181KL can be used for catalog matching and distributor lookup.

FIXED IND 180UH 185MA 5 OHM SMD Product overview: SDR0302-181KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180UH, 185MA, 5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 180UH, 185MA, 5 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0302-181KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274855-SDR0302-181KL
Inductors, Coils, Chokes - Fixed Inductors 1274855-SDR0302-181KL
Win Source Part Number: 1274855-SDR0302-181K L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR0302 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 180 µH Height - Seated (Max): 0.110" (2.80mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 45 @ 796kHz Frequency - Self Resonant: 8.5MHz Package / Case: Nonstandard DC Resistance (DCR): 5Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.118" L x 0.110" W (3.00mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 185 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: -SDR0302-181KLTR,-SD R0302-181KL,SDR0302- 181KL,SDR0302-181KLT R,-SDR0302-181KL,SDR 0302-181KLCT,SDR0302 -181KLDKR,SDR0302181 KL,-SDR0302-181KLCT Base Product Number: SDR0302 Current - Saturation (Isat): 210mA

Win Source Part Number: 1274855-SDR0302-181KL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR0302
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 180 µH
Height - Seated (Max): 0.110" (2.80mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 45 @ 796kHz
Frequency - Self Resonant: 8.5MHz
Package / Case: Nonstandard
DC Resistance (DCR): 5Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.118" L x 0.110" W (3.00mm x 2.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 185 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: -SDR0302-181KLTR,-SDR0302-181KL,SDR0302-181KL,SDR0302-181KLTR,-SDR0302-181KL,SDR0302-181KLCT,SDR0302-181KLDKR,SDR0302181KL,-SDR0302-181KLCT
Base Product Number: SDR0302
Current - Saturation (Isat): 210mA

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SDR0302-181KLCT-ND 71-SDR0302-181KL 1274855-SDR0302-181KL
Product Name Fixed Inductors SMD 180UH 185MA 5 OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Inductance Range 33 microH
DCR 0.9200 ohms
Rated DC Current 500 milliamps
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-9N5 016008C-9N5XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - 486-3158-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details
2 suppliers