Bourns, Inc. Fixed Inductors SDR0302-151KL

Description
150µH Unshielded Wirewound Inductor 200mA 4.6Ohm Max Nonstandard
Request a Quote Datasheet
Description
150µH Unshielded Wirewound Inductor 200mA 4.6Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SDR0302-151KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR0302-151KLTR-ND
Fixed Inductors 118-SDR0302-151KLTR-ND
150µH Unshielded Wirewound Inductor 200mA 4.6Ohm Max Nonstandard

150µH Unshielded Wirewound Inductor 200mA 4.6Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR0302-151KLDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 150UH 200MA 4.6 OHM

FIXED IND 150UH 200MA 4.6 OHM

Buy Now Datasheet
Fixed Inductors - 118-SDR0302-151KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR0302-151KLCT-ND
Fixed Inductors 118-SDR0302-151KLCT-ND
150µH Unshielded Wirewound Inductor 200mA 4.6Ohm Max Nonstandard

150µH Unshielded Wirewound Inductor 200mA 4.6Ohm Max Nonstandard

Buy Now Datasheet
SMD 150UH 200MA 4.6OHM Inductor and Choke - 71-SDR0302-151KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 150UH 200MA 4.6OHM Inductor and Choke
71-SDR0302-151KL
SMD 150UH 200MA 4.6OHM Inductor and Choke 71-SDR0302-151KL
FIXED IND 150UH 200MA 4.6OHM SMD Product overview: SDR0302-151KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150UH, 200MA, 4.6OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150UH, 200MA, 4.6OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0302-151KL can be used for catalog matching and distributor lookup.

FIXED IND 150UH 200MA 4.6OHM SMD Product overview: SDR0302-151KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150UH, 200MA, 4.6OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150UH, 200MA, 4.6OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0302-151KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Un-Shielded, 150Uh, 230Ma, Smd; Inductance Bourns - 04P1874 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 150Uh, 230Ma, Smd; Inductance Bourns
04P1874
Inductor, Un-Shielded, 150Uh, 230Ma, Smd; Inductance Bourns 04P1874
INDUCTOR, UN-SHIELDED, 150UH, 230MA, SMD; Inductance:150µH; RMS Current (Irms):200mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):230mA; Product Range:SDR0302 Series; Power Inductor Case:3mm x 2.8mm x 2.5mm RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 150UH, 230MA, SMD; Inductance:150µH; RMS Current (Irms):200mA; Inductor Construction:Unshielded; Saturation Current (Isat):230mA; Product Range:SDR0302 Series; Power Inductor Case:3mm x 2.8mm x 2.5mm RoHS Compliant: Yes

Supplier's Site
Surface Mount Power Inductor, Sdr0302 Series, 150 H, 10%, Unshielded, 4.6 Ohm, 200 Ma Rohs Compliant Bourns - 06X7037 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Sdr0302 Series, 150 H, 10%, Unshielded, 4.6 Ohm, 200 Ma Rohs Compliant Bourns
06X7037
Surface Mount Power Inductor, Sdr0302 Series, 150 H, 10%, Unshielded, 4.6 Ohm, 200 Ma Rohs Compliant Bourns 06X7037
Surface Mount Power Inductor, SDR0302 Series, 150 H, 10%, Unshielded, 4.6 ohm, 200 mA RoHS Compliant: Yes

Surface Mount Power Inductor, SDR0302 Series, 150 H, 10%, Unshielded, 4.6 ohm, 200 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SDR0302-151KLTR-ND 71-SDR0302-151KL 04P1874 06X7037
Product Name Fixed Inductors SMD 150UH 200MA 4.6OHM Inductor and Choke Inductor, Un-Shielded, 150Uh, 230Ma, Smd; Inductance Bourns Surface Mount Power Inductor, Sdr0302 Series, 150 H, 10%, Unshielded, 4.6 Ohm, 200 Ma Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.1500 ohms
View Details
2 suppliers