Bourns, Inc. Fixed Inductors SDR0302-150ML

Description
15µH Unshielded Inductor 650mA 400mOhm Max Nonstandard
Request a Quote Datasheet
Description
15µH Unshielded Inductor 650mA 400mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SDR0302-150MLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0302-150MLCT-ND
Fixed Inductors SDR0302-150MLCT-ND
15µH Unshielded Inductor 650mA 400mOhm Max Nonstandard

15µH Unshielded Inductor 650mA 400mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR0302-150MLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0302-150MLTR-ND
Fixed Inductors SDR0302-150MLTR-ND
15µH Unshielded Inductor 650mA 400mOhm Max Nonstandard

15µH Unshielded Inductor 650mA 400mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR0302-150MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0302-150MLDKR-ND
Fixed Inductors SDR0302-150MLDKR-ND
15µH Unshielded Inductor 650mA 400mOhm Max Nonstandard

15µH Unshielded Inductor 650mA 400mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Un-Shielded, 15Uh, 800Ma, Smd; Inductance Bourns - 04P1873 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 15Uh, 800Ma, Smd; Inductance Bourns
04P1873
Inductor, Un-Shielded, 15Uh, 800Ma, Smd; Inductance Bourns 04P1873
INDUCTOR, UN-SHIELDED, 15UH, 800MA, SMD; Inductance:15µH; RMS Current (Irms):650mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):800mA; Product Range:SDR0302 Series; DC Resistance Max:0.4ohm; Inductance Tolerance:± 20%RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 15UH, 800MA, SMD; Inductance:15µH; RMS Current (Irms):650mA; Inductor Construction:Unshielded; Saturation Current (Isat):800mA; Product Range:SDR0302 Series; DC Resistance Max:0.4ohm; Inductance Tolerance:± 20%RoHS Compliant: Yes

Supplier's Site
Inductor,ferrite,15Uh,20+% Tol,20-% Tol,1211-Case Rohs Compliant Bourns - 61J7987 - Newark, An Avnet Company
Chicago, IL, United States
Inductor,ferrite,15Uh,20+% Tol,20-% Tol,1211-Case Rohs Compliant Bourns
61J7987
Inductor,ferrite,15Uh,20+% Tol,20-% Tol,1211-Case Rohs Compliant Bourns 61J7987
Inductor,Ferrite,15u H,20+% Tol,20-% Tol,1211-Case RoHS Compliant: Yes

Inductor,Ferrite,15uH,20+% Tol,20-% Tol,1211-Case RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SDR0302-150MLCT-ND 04P1873 61J7987
Product Name Fixed Inductors Inductor, Un-Shielded, 15Uh, 800Ma, Smd; Inductance Bourns Inductor,ferrite,15Uh,20+% Tol,20-% Tol,1211-Case Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J274JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 2567665P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0012 microH
DCR 0.0700 ohms
View Details
Common Mode Chokes - 486-DKFP-C21C-D539-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details