Bourns, Inc. Fixed Inductors SDR0302-122KL

Description
1.2mH Unshielded Wirewound Inductor 60mA 30Ohm Max Nonstandard
Request a Quote Datasheet
Description
1.2mH Unshielded Wirewound Inductor 60mA 30Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SDR0302-122KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0302-122KLTR-ND
Fixed Inductors SDR0302-122KLTR-ND
1.2mH Unshielded Wirewound Inductor 60mA 30Ohm Max Nonstandard

1.2mH Unshielded Wirewound Inductor 60mA 30Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR0302-122KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0302-122KLCT-ND
Fixed Inductors SDR0302-122KLCT-ND
1.2mH Unshielded Wirewound Inductor 60mA 30Ohm Max Nonstandard

1.2mH Unshielded Wirewound Inductor 60mA 30Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR0302-122KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0302-122KLDKR-ND
Fixed Inductors SDR0302-122KLDKR-ND
1.2mH Unshielded Wirewound Inductor 60mA 30Ohm Max Nonstandard

1.2mH Unshielded Wirewound Inductor 60mA 30Ohm Max Nonstandard

Buy Now Datasheet
SMD 1.2MH 60MA 30 OHM Inductor and Choke - 71-SDR0302-122KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.2MH 60MA 30 OHM Inductor and Choke
71-SDR0302-122KL
SMD 1.2MH 60MA 30 OHM Inductor and Choke 71-SDR0302-122KL
FIXED IND 1.2MH 60MA 30 OHM SMD Product overview: SDR0302-122KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2MH, 60MA, 30 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2MH, 60MA, 30 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0302-122KL can be used for catalog matching and distributor lookup.

FIXED IND 1.2MH 60MA 30 OHM SMD Product overview: SDR0302-122KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2MH, 60MA, 30 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2MH, 60MA, 30 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0302-122KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 1200Uh, Unshielded, 0.06A; Inductance Bourns - 33AK4290 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1200Uh, Unshielded, 0.06A; Inductance Bourns
33AK4290
Inductor, 1200Uh, Unshielded, 0.06A; Inductance Bourns 33AK4290
INDUCTOR, 1200UH, UNSHIELDED, 0.06A; Inductance:1.2mH; RMS Current (Irms):60mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):80mA; Product Range:SDR0302 Series; DC Resistance Max:30ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 1200UH, UNSHIELDED, 0.06A; Inductance:1.2mH; RMS Current (Irms):60mA; Inductor Construction:Unshielded; Saturation Current (Isat):80mA; Product Range:SDR0302 Series; DC Resistance Max:30ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 1200Uh, Unshielded, 0.06A; Inductance Bourns - 61J7986 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1200Uh, Unshielded, 0.06A; Inductance Bourns
61J7986
Inductor, 1200Uh, Unshielded, 0.06A; Inductance Bourns 61J7986
INDUCTOR, 1200UH, UNSHIELDED, 0.06A; Inductance:1.2mH; RMS Current (Irms):60mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):80mA; Product Range:SDR0302 Series; DC Resistance Max:30ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 1200UH, UNSHIELDED, 0.06A; Inductance:1.2mH; RMS Current (Irms):60mA; Inductor Construction:Unshielded; Saturation Current (Isat):80mA; Product Range:SDR0302 Series; DC Resistance Max:30ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SDR0302-122KLTR-ND 71-SDR0302-122KL 33AK4290
Product Name Fixed Inductors SMD 1.2MH 60MA 30 OHM Inductor and Choke Inductor, 1200Uh, Unshielded, 0.06A; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2123JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 2126034P - RS Components, Ltd.
Specs
Inductance Range 680 microH
Rated DC Current 210 milliamps
Standards and Certifications RoHS
View Details
Common Mode Chokes - DSO1-40-0004-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers