12µH Unshielded Wirewound Inductor 750mA 280mOhm Max Nonstandard
12µH Unshielded Wirewound Inductor 750mA 280mOhm Max Nonstandard
12µH Unshielded Wirewound Inductor 750mA 280mOhm Max Nonstandard
Manufacturer: Bourns Inc.
Win Source Part Number: 894019-SDR0302-120ML
Series: SDR0302
Operating Temperature Range: -40°C ~ 125°C
Features: 12 µH Unshielded Wirewound Inductor 750 mA 280mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SDR0302
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: -SDR0302-120MLCT, SDR0302-120ML-ND, SDR0302-120MLTR, -SDR0302-120ML-ND, -SDR0302-120MLTR, SDR0302-120MLDKR, SDR0302120ML, -SDR0302-120ML, SDR0302-120MLCT
FIXED IND 12UH 750MA 280MOHM SMD Product overview: SDR0302-120ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12UH, 750MA, 280MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 12UH, 750MA, 280MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0302-120ML can be used for catalog matching and distributor lookup.
INDUCTOR, 12UH, UNSHIELDED, 0.75A; Inductance:12µH; RMS Current (Irms):750mA; Inductor Construction:Unshiel
INDUCTOR, 12UH, UNSHIELDED, 0.75A; Inductance:12µH; RMS Current (Irms):750mA; Inductor Construction:Unshiel
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SDR0302-120MLTR-ND | 894019-SDR0302-120ML | 71-SDR0302-120ML | 33AK4289 |
| Product Name | Fixed Inductors | Fixed Inductors - SDR0302-120ML | SMD 12UH 750MA 280MOHM Inductor and Choke | Inductor, 12Uh, Unshielded, 0.75A; Inductance Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | ||
| Configuration | Fixed | |||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |