Bourns, Inc. Fixed Inductors SDR0302-102KL

Description
1mH Unshielded Wirewound Inductor 70mA 26Ohm Max Nonstandard
Request a Quote Datasheet
Description
1mH Unshielded Wirewound Inductor 70mA 26Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SDR0302-102KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0302-102KLCT-ND
Fixed Inductors SDR0302-102KLCT-ND
1mH Unshielded Wirewound Inductor 70mA 26Ohm Max Nonstandard

1mH Unshielded Wirewound Inductor 70mA 26Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR0302-102KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0302-102KLDKR-ND
Fixed Inductors SDR0302-102KLDKR-ND
1mH Unshielded Wirewound Inductor 70mA 26Ohm Max Nonstandard

1mH Unshielded Wirewound Inductor 70mA 26Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR0302-102KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0302-102KLTR-ND
Fixed Inductors SDR0302-102KLTR-ND
1mH Unshielded Wirewound Inductor 70mA 26Ohm Max Nonstandard

1mH Unshielded Wirewound Inductor 70mA 26Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR0302-102KL - 894018-SDR0302-102KL - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - SDR0302-102KL
894018-SDR0302-102KL
Fixed Inductors - SDR0302-102KL 894018-SDR0302-102KL
Manufacturer: Bourns Inc. Win Source Part Number: 894018-SDR0302-102KL Series: SDR0302 Operating Temperature Range: -40°C ~ 125°C Features: 1 mH Unshielded Wirewound Inductor 70 mA 26Ohm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SDR0302 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SDR0302-102KLDKR, SDR0302-102KLTR, SDR0302-102KLCT, SDR0302-102KL-ND, SDR0302102KL

Manufacturer: Bourns Inc.
Win Source Part Number: 894018-SDR0302-102KL
Series: SDR0302
Operating Temperature Range: -40°C ~ 125°C
Features: 1 mH Unshielded Wirewound Inductor 70 mA 26Ohm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SDR0302
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SDR0302-102KLDKR, SDR0302-102KLTR, SDR0302-102KLCT, SDR0302-102KL-ND, SDR0302102KL

Buy Now Datasheet
Surface Mount Inductors - 466290 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
466290
Surface Mount Inductors 466290
Bourns SDR0302-102KL Power Inductor

Bourns SDR0302-102KL Power Inductor

Supplier's Site
SMD 1MH 70MA 26 OHM Inductor and Choke - 71-SDR0302-102KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1MH 70MA 26 OHM Inductor and Choke
71-SDR0302-102KL
SMD 1MH 70MA 26 OHM Inductor and Choke 71-SDR0302-102KL
FIXED IND 1MH 70MA 26 OHM SMD Product overview: SDR0302-102KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1MH, 70MA, 26 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1MH, 70MA, 26 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0302-102KL can be used for catalog matching and distributor lookup.

FIXED IND 1MH 70MA 26 OHM SMD Product overview: SDR0302-102KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1MH, 70MA, 26 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1MH, 70MA, 26 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0302-102KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Un-Shielded, 1Mh, 90Ma, Smd; Inductance Bourns - 04P1872 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 1Mh, 90Ma, Smd; Inductance Bourns
04P1872
Inductor, Un-Shielded, 1Mh, 90Ma, Smd; Inductance Bourns 04P1872
INDUCTOR, UN-SHIELDED, 1MH, 90MA, SMD; Inductance:1mH; RMS Current (Irms):70mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):90mA; Product Range:SDR0302 Series; Power Inductor Case:3mm x 2.8mm x 2.5mm; Q Factor:40 RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 1MH, 90MA, SMD; Inductance:1mH; RMS Current (Irms):70mA; Inductor Construction:Unshielded; Saturation Current (Isat):90mA; Product Range:SDR0302 Series; Power Inductor Case:3mm x 2.8mm x 2.5mm; Q Factor:40 RoHS Compliant: Yes

Supplier's Site
Surface Mount Power Inductor, Sdr0302 Series, 1 Mh, 10%, Unshielded, 26 Ohm, 70 Ma Rohs Compliant Bourns - 06X7033 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Sdr0302 Series, 1 Mh, 10%, Unshielded, 26 Ohm, 70 Ma Rohs Compliant Bourns
06X7033
Surface Mount Power Inductor, Sdr0302 Series, 1 Mh, 10%, Unshielded, 26 Ohm, 70 Ma Rohs Compliant Bourns 06X7033
Surface Mount Power Inductor, SDR0302 Series, 1 mH, 10%, Unshielded, 26 ohm, 70 mA RoHS Compliant: Yes

Surface Mount Power Inductor, SDR0302 Series, 1 mH, 10%, Unshielded, 26 ohm, 70 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SDR0302-102KLCT-ND 894018-SDR0302-102KL 466290 71-SDR0302-102KL 04P1872 06X7033
Product Name Fixed Inductors Fixed Inductors - SDR0302-102KL Surface Mount Inductors SMD 1MH 70MA 26 OHM Inductor and Choke Inductor, Un-Shielded, 1Mh, 90Ma, Smd; Inductance Bourns Surface Mount Power Inductor, Sdr0302 Series, 1 Mh, 10%, Unshielded, 26 Ohm, 70 Ma Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2223JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - 1712-3627575047C270KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-13N 0402CS-13NXJRW , 0402CS-13NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details