FIXED IND 100UH 260MA 2.85OHM SM Product overview: SDR0302-101KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 260MA, 2.85OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 260MA, 2.85OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0302-101KL can be used for catalog matching and distributor lookup.
Win Source Part Number: 1274845-SDR0302-101K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR0302
Type: Drum Core, Wirewound
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Unshielded
Inductance: 100 µH
Height - Seated (Max): 0.110" (2.80mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 40 @ 796kHz
Frequency - Self Resonant: 10MHz
Package / Case: Nonstandard
DC Resistance (DCR): 2.85Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.118" L x 0.110" W (3.00mm x 2.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 260 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SDR0302-101KLTR,-SDR
Base Product Number: SDR0302
Current - Saturation (Isat): 280mA
100µH Unshielded Inductor 260mA 2.85Ohm Max Nonstandard
100µH Unshielded Inductor 260mA 2.85Ohm Max Nonstandard
FIXED IND 100UH 260MA 2.85 OHM
INDUCTOR, UN-SHIELDED, 100UH, 280MA, SMD; Inductance:100µH; RMS Current (Irms):260mA; Inductor Construction:Unshiel
Surface Mount Power Inductor, SDR0302 Series, 100 H, 10%, Unshielded, 2.85 ohm, 260 mA RoHS Compliant: Yes
Surface Mount Power Inductor, SDR0302 Series, 100 H, 10%, Unshielded, 2.85 ohm, 260 mA RoHS Compliant: Yes
FIXED IND 100UH 260MA 2.85OHM SM
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SDR0302-101KL | 1274845-SDR0302-101KL | 118-SDR0302-101KLTR-ND | 04P1871 | 61J7982 | SDR0302-101KL |
| Product Name | 100UH 260MA 2.85OHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | Inductor, Un-Shielded, 100Uh, 280Ma, Smd; Inductance Bourns | Surface Mount Power Inductor, Sdr0302 Series, 100 H, 10%, Unshielded, 2.85 Ohm, 260 Ma Rohs Compliant Bourns | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Technology | Drum Core, Wirewound | Standard; Wirewound | Wirewound; Drum Core, Wirewound | |||
| Core Material | Ferrite | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | ||
| Inductance Range | 100 microH | 100 microH | 100 microH | 100 microH |