Win Source Part Number: 1274858-SDR0302-100K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR0302
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 10 µH
Height - Seated (Max): 0.110" (2.80mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 18 @ 2.52MHz
Frequency - Self Resonant: 34MHz
Package / Case: Nonstandard
DC Resistance (DCR): 250mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.118" L x 0.110" W (3.00mm x 2.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 800 mA
Inductance Frequency - Test: 2.52 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: 118-SDR0302-100KLCT,
Base Product Number: SDR0302
Current - Saturation (Isat): 900mA
FIXED IND 10UH 800MA 250 MOHM
FIXED IND 10UH 800MA 250 MOHM
10µH Unshielded Wirewound Inductor 800mA 250mOhm Max Nonstandard
FIXED IND 10UH 800MA 250MOHM SMD Product overview: SDR0302-100KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 800MA, 250MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 800MA, 250MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0302-100KL can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1274858-SDR0302-100KL | 118-SDR0302-100KLCT-ND | 71-SDR0302-100KL |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | SMD 10UH 800MA 250MOHM Inductor and Choke |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount |
| Technology | Standard; Wirewound | Drum Core, Wirewound | |
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite |
| Application | RF Choke |