Bourns, Inc. Kits - Inductor Kits SDR-LAB1

Description
Win Source Part Number: 1243355-SDR-LAB1 Category: Kits>Inductor Kits Series: SDR0302, SDR0403, SDR0604, SDR0805 Package: Case Standard Package: 1 Mounting: SMD (SMT) Material - Core: Ferrite Style: Wirewound Kit Type: Fixed ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SDRLAB1 Quantity: 96 Pieces (32 Values - 3 Each) Inductance Range: 1µH ~ 1mH Packages Included: Non-Standard SMD
Request a Quote Datasheet
Description
Win Source Part Number: 1243355-SDR-LAB1 Category: Kits>Inductor Kits Series: SDR0302, SDR0403, SDR0604, SDR0805 Package: Case Standard Package: 1 Mounting: SMD (SMT) Material - Core: Ferrite Style: Wirewound Kit Type: Fixed ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SDRLAB1 Quantity: 96 Pieces (32 Values - 3 Each) Inductance Range: 1µH ~ 1mH Packages Included: Non-Standard SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Kits - Inductor Kits
1243355-SDR-LAB1
Kits - Inductor Kits 1243355-SDR-LAB1
Win Source Part Number: 1243355-SDR-LAB1 Category: Kits>Inductor Kits Series: SDR0302, SDR0403, SDR0604, SDR0805 Package: Case Standard Package: 1 Mounting: SMD (SMT) Material - Core: Ferrite Style: Wirewound Kit Type: Fixed ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SDRLAB1 Quantity: 96 Pieces (32 Values - 3 Each) Inductance Range: 1µH ~ 1mH Packages Included: Non-Standard SMD

Win Source Part Number: 1243355-SDR-LAB1
Category: Kits>Inductor Kits
Series: SDR0302, SDR0403, SDR0604, SDR0805
Package: Case
Standard Package: 1
Mounting: SMD (SMT)
Material - Core: Ferrite
Style: Wirewound
Kit Type: Fixed
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SDRLAB1
Quantity: 96 Pieces (32 Values - 3 Each)
Inductance Range: 1µH ~ 1mH
Packages Included: Non-Standard SMD

Buy Now Datasheet
SMD Inductor and Choke - 655-SDR-LAB1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Inductor and Choke
655-SDR-LAB1
SMD Inductor and Choke 655-SDR-LAB1
INDUCTOR POWER DESIGN KIT SMD Product overview: SDR-LAB1 from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Inductor Kits. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 655-SDR-LAB1 can be used for catalog matching and distributor lookup.

INDUCTOR POWER DESIGN KIT SMD Product overview: SDR-LAB1 from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Inductor Kits. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 655-SDR-LAB1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor Kit, 3 Each Of Sdr Series; Inductor Kit Type Bourns - 01T1430 - Newark, An Avnet Company
Chicago, IL, United States
Inductor Kit, 3 Each Of Sdr Series; Inductor Kit Type Bourns
01T1430
Inductor Kit, 3 Each Of Sdr Series; Inductor Kit Type Bourns 01T1430
INDUCTOR KIT, 3 EACH of SDR SERIES; Inductor Kit Type:Power Inductors Lab Kit; Range of Inductance Values:1µH to 470µH; No. of Items in Kit:32; Product Range:-; Kit Contents:32-Pcs of 1µH to 470µH SMD Inductors RoHS Compliant: NA

INDUCTOR KIT, 3 EACH of SDR SERIES; Inductor Kit Type:Power Inductors Lab Kit; Range of Inductance Values:1µH to 470µH; No. of Items in Kit:32; Product Range:-; Kit Contents:32-Pcs of 1µH to 470µH SMD Inductors RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1243355-SDR-LAB1 655-SDR-LAB1 01T1430
Product Name Kits - Inductor Kits SMD Inductor and Choke Inductor Kit, 3 Each Of Sdr Series; Inductor Kit Type Bourns
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
Unlock Full Specs
to access all available technical data