Bourns, Inc. Inductor, Un-Shielded, 6.8Uh, 1.2A, Smd; Inductance Bourns SDE6603-6R8M

Description
INDUCTOR, UN-SHIELDED, 6.8UH, 1.2A, SMD; Inductance:6.8µH; RMS Current (Irms):1.4A; Inductor Construction:Unshiel ded; Saturation Current (Isat):1.2A; Product Range:SDE6603 Series; DC Resistance Max:0.13ohm; Inductance Tolerance:± 20%RoHS Compliant: Yes
Description
INDUCTOR, UN-SHIELDED, 6.8UH, 1.2A, SMD; Inductance:6.8µH; RMS Current (Irms):1.4A; Inductor Construction:Unshiel ded; Saturation Current (Isat):1.2A; Product Range:SDE6603 Series; DC Resistance Max:0.13ohm; Inductance Tolerance:± 20%RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, Un-Shielded, 6.8Uh, 1.2A, Smd; Inductance Bourns - 74R9583 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 6.8Uh, 1.2A, Smd; Inductance Bourns
74R9583
Inductor, Un-Shielded, 6.8Uh, 1.2A, Smd; Inductance Bourns 74R9583
INDUCTOR, UN-SHIELDED, 6.8UH, 1.2A, SMD; Inductance:6.8µH; RMS Current (Irms):1.4A; Inductor Construction:Unshiel ded; Saturation Current (Isat):1.2A; Product Range:SDE6603 Series; DC Resistance Max:0.13ohm; Inductance Tolerance:± 20%RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 6.8UH, 1.2A, SMD; Inductance:6.8µH; RMS Current (Irms):1.4A; Inductor Construction:Unshielded; Saturation Current (Isat):1.2A; Product Range:SDE6603 Series; DC Resistance Max:0.13ohm; Inductance Tolerance:± 20%RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 74R9583
Product Name Inductor, Un-Shielded, 6.8Uh, 1.2A, Smd; Inductance Bourns
Mounting Option Surface Mount Technology
Inductance Range 6.8 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 1857603 - RS Components, Ltd.
Specs
Operating Temperature 125 C (257 F)
Application Common Mode Choke
Inductance Range 2200 microH
View Details
Common Mode Chokes - 486-3097-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZP2BFTTE500PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0250 ohms
Rated DC Current 4000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers