FIXED IND 680UH 120MA 9.2OHM SMD Product overview: SDE6603-681M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680UH, 120MA, 9.2OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 680UH, 120MA, 9.2OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDE6603-681M can be used for catalog matching and distributor lookup.
Win Source Part Number: 1274859-SDE6603-681M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDE6603
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 680 µH
Height - Seated (Max): 0.115" (2.92mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Frequency - Self Resonant: 3MHz
Package / Case: Nonstandard
DC Resistance (DCR): 9.2Ohm Max
Temperature Range - Operating: -25°C ~ 105°C
Dimension: 0.260" L x 0.175" W (6.60mm x 4.45mm)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 120 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Base Product Number: SDE6603
Product Status: Obsolete
Current - Saturation (Isat): 140mA
680µH Unshielded Wirewound Inductor 120mA 9.2Ohm Max Nonstandard
INDUCTOR, UN-SHIELDED, 680UH, 140MA, SMD; Inductance:680µH; RMS Current (Irms):120mA; Inductor Construction:Unshiel
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SDE6603-681M | 1274859-SDE6603-681M | SDE6603-681M-ND | 74R9587 |
| Product Name | SMD 680UH 120MA 9.2OHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | Inductor, Un-Shielded, 680Uh, 140Ma, Smd; Inductance Bourns |
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology |
| Technology | Drum Core, Wirewound | Standard; Wirewound | ||
| Inductance Range | 680 microH | 680 microH | 680 microH | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |