Bourns, Inc. Fixed Inductors SDE6603-470M

Description
47µH Unshielded Wirewound Inductor 500mA 640mOhm Max Nonstandard
Request a Quote Datasheet
Description
47µH Unshielded Wirewound Inductor 500mA 640mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SDE6603-470M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDE6603-470M-ND
Fixed Inductors SDE6603-470M-ND
47µH Unshielded Wirewound Inductor 500mA 640mOhm Max Nonstandard

47µH Unshielded Wirewound Inductor 500mA 640mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Un-Shielded, 47Uh, 500Ma, Smd; Inductance Bourns - 74R9579 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 47Uh, 500Ma, Smd; Inductance Bourns
74R9579
Inductor, Un-Shielded, 47Uh, 500Ma, Smd; Inductance Bourns 74R9579
INDUCTOR, UN-SHIELDED, 47UH, 500MA, SMD; Inductance:47µH; RMS Current (Irms):500mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):500mA; Product Range:SDE6603 Series; DC Resistance Max:0.64ohm; Product Length:6.6mm RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 47UH, 500MA, SMD; Inductance:47µH; RMS Current (Irms):500mA; Inductor Construction:Unshielded; Saturation Current (Isat):500mA; Product Range:SDE6603 Series; DC Resistance Max:0.64ohm; Product Length:6.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Un-Shielded, 47Uh, 500Ma, Smd, Full Reel; Inductance Bourns - 74R9580 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 47Uh, 500Ma, Smd, Full Reel; Inductance Bourns
74R9580
Inductor, Un-Shielded, 47Uh, 500Ma, Smd, Full Reel; Inductance Bourns 74R9580
INDUCTOR, UN-SHIELDED, 47UH, 500MA, SMD, FULL REEL; Inductance:47µH; RMS Current (Irms):500mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):500mA; Product Range:SDE6603 Series; DC Resistance Max:0.64ohm RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 47UH, 500MA, SMD, FULL REEL; Inductance:47µH; RMS Current (Irms):500mA; Inductor Construction:Unshielded; Saturation Current (Isat):500mA; Product Range:SDE6603 Series; DC Resistance Max:0.64ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SDE6603-470M-ND 74R9579
Product Name Fixed Inductors Inductor, Un-Shielded, 47Uh, 500Ma, Smd; Inductance Bourns
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J823JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 2-1625812-1 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 100 microH
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-7N4 0201DS-7N4XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details