FIXED IND 330UH 160MA 3.8OHM SMD Product overview: SDE6603-331M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330UH, 160MA, 3.8OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 330UH, 160MA, 3.8OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDE6603-331M can be used for catalog matching and distributor lookup.
Win Source Part Number: 1274863-SDE6603-331M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDE6603
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 330 µH
Height - Seated (Max): 0.115" (2.92mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Frequency - Self Resonant: 5MHz
Package / Case: Nonstandard
DC Resistance (DCR): 3.8Ohm Max
Temperature Range - Operating: -25°C ~ 105°C
Dimension: 0.260" L x 0.175" W (6.60mm x 4.45mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 160 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Base Product Number: SDE6603
Product Status: Obsolete
Current - Saturation (Isat): 180mA
330µH Unshielded Wirewound Inductor 160mA 3.8Ohm Max Nonstandard
INDUCTOR, 330UH, 0.16A, ±20%, 5MHZ; Core Material:Ferrite; DC Current Rating:0.16A; DC Resistance Max:3.8ohm; Inductance:330µH; Inductance Tolerance:± 20%; Inductor Case Style:SMD; Inductor Type:Power; No. of Pins:2 RoHS Compliant: Yes
INDUCTOR, UN-SHIELDED, 330UH, 180MA, SMD; Inductance:330µH; RMS Current (Irms):160mA; Inductor Construction:Unshiel
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SDE6603-331M | 1274863-SDE6603-331M | SDE6603-331M-ND | 74R9576 | 74R9575 |
| Product Name | SMD 330UH 160MA 3.8OHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | Inductor, 330Uh, 0.16A, ±20%, 5Mhz; Core Material Bourns | Inductor, Un-Shielded, 330Uh, 180Ma, Smd; Inductance Bourns |
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | ||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology |
| Technology | Drum Core, Wirewound | Standard; Wirewound | Standard | ||
| Inductance Range | 330 microH | 330 microH | 330 microH | 330 microH | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |