Bourns, Inc. Fixed Inductors SDE6603-330M

Description
33µH Unshielded Wirewound Inductor 600mA 510mOhm Max Nonstandard
Request a Quote Datasheet
Description
33µH Unshielded Wirewound Inductor 600mA 510mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SDE6603-330M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDE6603-330M-ND
Fixed Inductors SDE6603-330M-ND
33µH Unshielded Wirewound Inductor 600mA 510mOhm Max Nonstandard

33µH Unshielded Wirewound Inductor 600mA 510mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Un-Shielded, 33Uh, 580Ma, Smd; Inductance Bourns - 74R9573 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 33Uh, 580Ma, Smd; Inductance Bourns
74R9573
Inductor, Un-Shielded, 33Uh, 580Ma, Smd; Inductance Bourns 74R9573
INDUCTOR, UN-SHIELDED, 33UH, 580MA, SMD; Inductance:33µH; RMS Current (Irms):600mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):580mA; Product Range:SDE6603 Series; DC Resistance Max:0.51ohm; Product Length:6.6mm RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 33UH, 580MA, SMD; Inductance:33µH; RMS Current (Irms):600mA; Inductor Construction:Unshielded; Saturation Current (Isat):580mA; Product Range:SDE6603 Series; DC Resistance Max:0.51ohm; Product Length:6.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Un-Shielded, 33Uh, 580Ma, Smd, Full Reel; Inductance Bourns - 74R9574 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 33Uh, 580Ma, Smd, Full Reel; Inductance Bourns
74R9574
Inductor, Un-Shielded, 33Uh, 580Ma, Smd, Full Reel; Inductance Bourns 74R9574
INDUCTOR, UN-SHIELDED, 33UH, 580MA, SMD, FULL REEL; Inductance:33µH; RMS Current (Irms):600mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):580mA; Product Range:SDE6603 Series; DC Resistance Max:0.51ohm RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 33UH, 580MA, SMD, FULL REEL; Inductance:33µH; RMS Current (Irms):600mA; Inductor Construction:Unshielded; Saturation Current (Isat):580mA; Product Range:SDE6603 Series; DC Resistance Max:0.51ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SDE6603-330M-ND 74R9573
Product Name Fixed Inductors Inductor, Un-Shielded, 33Uh, 580Ma, Smd; Inductance Bourns
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2222SUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1048421 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 220 microH
Lead Style Radial; Radial
View Details
Common Mode Chokes - 486-5739-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details