Bourns, Inc. Fixed Inductors SDE6603-2R2M

Description
2.2µH Unshielded Wirewound Inductor 2.4A 70mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Unshielded Wirewound Inductor 2.4A 70mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SDE6603-2R2M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDE6603-2R2M-ND
Fixed Inductors SDE6603-2R2M-ND
2.2µH Unshielded Wirewound Inductor 2.4A 70mOhm Max Nonstandard

2.2µH Unshielded Wirewound Inductor 2.4A 70mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Un-Shielded, 2.2Uh, 2.3A, Smd; Inductance Bourns - 74R9565 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 2.2Uh, 2.3A, Smd; Inductance Bourns
74R9565
Inductor, Un-Shielded, 2.2Uh, 2.3A, Smd; Inductance Bourns 74R9565
INDUCTOR, UN-SHIELDED, 2.2UH, 2.3A, SMD; Inductance:2.2µH; RMS Current (Irms):2.4A; Inductor Construction:Unshiel ded; Saturation Current (Isat):2.3A; Product Range:SDE6603 Series; DC Resistance Max:0.07ohm; Inductance Tolerance:± 20%RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 2.2UH, 2.3A, SMD; Inductance:2.2µH; RMS Current (Irms):2.4A; Inductor Construction:Unshielded; Saturation Current (Isat):2.3A; Product Range:SDE6603 Series; DC Resistance Max:0.07ohm; Inductance Tolerance:± 20%RoHS Compliant: Yes

Supplier's Site
Inductor, 2.2Uh, 2.4A, ±20%, 90Mhz; Core Material Bourns - 74R9566 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, 2.4A, ±20%, 90Mhz; Core Material Bourns
74R9566
Inductor, 2.2Uh, 2.4A, ±20%, 90Mhz; Core Material Bourns 74R9566
INDUCTOR, 2.2UH, 2.4A, ±20%, 90MHZ; Core Material:Ferrite; DC Current Rating:2.4A; DC Resistance Max:0.07ohm; Inductance:2.2µH; Inductance Tolerance:± 20%; Inductor Case Style:SMD; Inductor Type:Power; No. of Pins:2 RoHS Compliant: Yes

INDUCTOR, 2.2UH, 2.4A, ±20%, 90MHZ; Core Material:Ferrite; DC Current Rating:2.4A; DC Resistance Max:0.07ohm; Inductance:2.2µH; Inductance Tolerance:± 20%; Inductor Case Style:SMD; Inductor Type:Power; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SDE6603-2R2M-ND 74R9565 74R9566
Product Name Fixed Inductors Inductor, Un-Shielded, 2.2Uh, 2.3A, Smd; Inductance Bourns Inductor, 2.2Uh, 2.4A, ±20%, 90Mhz; Core Material Bourns
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176641-7 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 68 microH
View Details
2 suppliers
Fixed Inductors - KQ0805TTE68NG - 1150804-KQ0805TTE68NG - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0680 microH
View Details
2 suppliers
Dual 5000uH 15A 0.017Ohm Inductor and Choke - 839-DKIP-0231-1505 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 5000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
Common Mode Chokes - 237-2287-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details